Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.98
|
652
in stock
|
Buy Now | |
TE Store
from US$2.84
|
23,579
in stock
|
Buy Now | |
Newark Electronics
from US$1.72
|
1,193
in stock
|
Buy Now | |
element14
from US$1.84
|
652
in stock
|
Buy Now | |
Future Electronics
from US$1.15
|
-
|
Buy Now | |
Avnet America
from US$1.27
|
-
|
Buy Now | |
RS Americas
from US$1.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
Contact Base Material | Brass |
Contact Termination Area Plating Thickness | .25µm, 10µin |
Contact Mating Area Plating Material | Gold |
Underplate Material Thickness | 30µin, .76µm |
Contact Termination Area Plating Material | Gold |
Contact Retention Within Housing | With |
Contact Underplating Material | Nickel |
Accepts Wire Insulation Diameter Range | 2.03 – 2.54mm, .08 – .1in |
Wire Size | .8 – 1.4mm², 18 – 16AWG |
Mating Pin Diameter | .062in, 1.57mm |
Test Current | 13A |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | Wire strip length-- 3.96 [.156] for all wire sizes., Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
Wire/Cable Type | Discrete Wire |
For Use With | M Series Connectors |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
III+ SKT,18-16,30AU>10,STRIP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Contact Retention Within Housing: With Contact Retention Type Within Housing: Snap-In Socket Gold With | Connector Contact | Part Number: 66100-6 | Internal Number: 66100-6 | TE Connectivity | TE Store |
Circular Contact, Socket, 16Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 18-16AWG, CRIMP | element14 |
CONN SOCKET 16-18AWG GOLD CRIMP | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Type III+ PCB Connector Contact, Female, Crimp, Gold over Nickel Plating | TE Connectivity 66100-6 | RS Americas |
Where can I find additional details, specifications and documents for a 66100-6?
Additional datasheets, footprints and schematics for 66100-6 are listed on our Part Details page. You can also find images and similar parts to 66100-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66100-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66100-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66100-6 fall under?
The 66100-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66100-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66100-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 66100-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66100-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 66100-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66100-6 often in real-time on the comparison pages.
What if I can't find stock of 66100-6?
You can fill out our help required form which you can use to request a quote for 66100-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.