Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.87
|
No stock
|
Buy Now | |
TE Store
from US$1.13
|
3,772
in stock
|
Buy Now | |
RS Americas
from US$0.81
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
53
in stock
|
Buy Now | |
Rapid Electronics
from US$1.15
|
53
in stock
|
Buy Now | |
Chip One Stop
from US$1.02
|
53
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
element14
from US$0.66
|
-
|
Buy Now | |
Distrelec
from US$0.77
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Base Material | Brass |
Underplate Material Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Finish | Bright |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Type | Socket |
Contact Size | 16 |
Contact Mating Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Wire Size | .2 – .6mm², 24 – 20AWG |
Mating Pin Diameter | .062in, 1.57mm |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
For Use With | CPC Connectors |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
Packaging Quantity | 100 |
Packaging Method | Box |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
III+ SKT,24-20,TIN,SMPACK Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Size: Size 16 Wire Size: 24 – 20 AWG Socket Tin Size 16 | Connector Contact | Part Number: 1-66399-1 | Internal Number: 1-66399-1 | 24 – 20 AWG | TE Connectivity | TE Store |
Connector, III+ Skt,24-20,Tin, Smpack | TE Connectivity 1-66399-1 | RS Americas |
Standard Circular Contacts Socket 20-24 Awg Tin |Amp Te Connectivity 1-66399-1 | Newark Electronics |
Standard Circular Contacts SOCKET 20-24 AWG TIN | Rapid Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
CONTACT, SOCKET, 24-20AWG, CRIMP | element14 |
TE Connectivity - AMP Power Contact III+ SKT24-20TINSMPACK | Distrelec |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Type III+ Connectors |
Where can I find additional details, specifications and documents for a 1-66399-1?
Additional datasheets, footprints and schematics for 1-66399-1 are listed on our Part Details page. You can also find images and similar parts to 1-66399-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66399-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66399-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66399-1 fall under?
The 1-66399-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66399-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66399-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66399-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66399-1 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-66399-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66399-1 often in real-time on the comparison pages.
What if I can't find stock of 1-66399-1?
You can fill out our help required form which you can use to request a quote for 1-66399-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.