Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.63
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
71
in stock
|
Buy Now | |
Rapid Electronics
from US$0.62
|
71
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
71
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
Distrelec
from US$0.59
|
-
|
Buy Now | |
TE Store
from US$0.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
Contact Type | Pin |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Mating Pin Diameter | .062in, 1.57mm |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Wire Size | .2 – .6mm², 24 – 20AWG |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
For Use With | CPC Connectors |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
Packaging Method | Box, Loose Piece |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Standard Circular Contacts Typiii Pin 24-20 Br/Sn |Amp Te Connectivity 1-66400-1 | Newark Electronics |
Standard Circular Contacts TYPIII PIN 24-20 BR/SN | Rapid Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
Connector, III+ Pin,24-20,Tin, Lp S/Pck | TE Connectivity 1-66400-1 | RS Americas |
TE Connectivity III+ PIN 24-20 TIN LP S/PCK Standard Cir | Distrelec |
Special Order: III+ PIN,24-20,TIN,LP S/PCK Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Size: Size 16 Wire Size: 24 – 20 AWG Pin Tin Size 16 | Connector Contact | Part Number: 1-66400-1 | Internal Number: 1-66400-1 | 24 – 20 AWG | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-66400-1?
Additional datasheets, footprints and schematics for 1-66400-1 are listed on our Part Details page. You can also find images and similar parts to 1-66400-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66400-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66400-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66400-1 fall under?
The 1-66400-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66400-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66400-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66400-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66400-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 1-66400-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66400-1 often in real-time on the comparison pages.
What if I can't find stock of 1-66400-1?
You can fill out our help required form which you can use to request a quote for 1-66400-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.