Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Type | Pin |
---|---|
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Contact Size | 16 |
Contact Mating Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | 2 – 2.5mm, .078 – .098in |
Wire Size | .75 – 1.5mm², 18 – 16AWG |
Test Current | 13A |
Color Code | Blue |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
.062 Dia Pin Assy 3+ |Amp Te Connectivity 1-163081-5 | Newark Electronics |
Connector, .062 Dia Pin Assy 3+ | TE Connectivity 1-163081-5 | RS Americas |
Contact M 1 POS 1 Terminal 1 Port Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1-163081-5?
Additional datasheets, footprints and schematics for 1-163081-5 are listed on our Part Details page. You can also find images and similar parts to 1-163081-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-163081-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-163081-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-163081-5 fall under?
The 1-163081-5 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-163081-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-163081-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-163081-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-163081-5 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 1-163081-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-163081-5 often in real-time on the comparison pages.
What if I can't find stock of 1-163081-5?
You can fill out our help required form which you can use to request a quote for 1-163081-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.