Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
9,150
in stock
|
Buy Now | |
Boersig
from US$0.51
|
55,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.52
|
6,695
in stock
|
Buy Now | |
element14
from US$1.26
|
6,695
in stock
|
Buy Now | |
Farnell
from US$1.53
|
6,695
in stock
|
Buy Now | |
TE Store
from US$1.19
|
4,255
in stock
|
Buy Now | |
Avnet Abacus
-
|
25,000
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
RS Americas
from US$1.00
|
-
|
Buy Now | |
TTI Europe
from US$0.48
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Base Material | Brass |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Contact Mating Area Plating Material | Tin |
Wire Size | 24 – 20AWG, .2 – .5mm² |
Accepts Wire Insulation Diameter Range | 1.1 – 1.8mm, .0433 – .07in |
Mating Pin Diameter | .062in |
Test Current | 13A |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
1.57mm skt contact 24-20 AWG type 3 Sn | RS |
Contact, Multimate, Type Iii+ Series, Socket, 24 Awg, 20 Awg, Crimp, Brass Rohs Compliant: Yes |Te Connectivity 163087-9 | Newark Electronics |
CRIMP SOCKET, .062, TIN | element14 |
062 SOC.ASS. TYP3+ Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Tin With | Connector Contact | Part Number: 163087-9 | Internal Number: 163087-9 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
AMP Type Crimp 20-24 AWG Stamped Socket Contact | Future Electronics |
Type III+ Series, Size 16 Female Crimp Circular Connector Contact | TE Connectivity 163087-9 | RS Americas |
Where can I find additional details, specifications and documents for a 163087-9?
Additional datasheets, footprints and schematics for 163087-9 are listed on our Part Details page. You can also find images and similar parts to 163087-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163087-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163087-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163087-9 fall under?
The 163087-9 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163087-9 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163087-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 163087-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163087-9 have stock available?
Authorised distributors including Boersig, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 163087-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163087-9 often in real-time on the comparison pages.
What if I can't find stock of 163087-9?
You can fill out our help required form which you can use to request a quote for 163087-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.