Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,013.29
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
30,000
in stock
|
Buy Now | |
Farnell
from US$0.27
|
25,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.26
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
TE Store
from US$0.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Tin |
---|---|
Contact Type | Pin |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Wire Size | .08 – .15mm², 28 – 26AWG |
Accepts Wire Insulation Diameter Range | .035 – .055in, .89 – 1.4mm |
Test Current | 13A |
Circuit Application | Signal |
For Use With | G Series Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Wire strip length-- 3.96 [.156] for all wire sizes. |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
TYPE VI PIN CONT MULTI-MATE | Rapid Electronics |
OTHER CONNECTOR ACCESSORIES | Farnell |
Type Vi Pin Cont,multi-Mate Rohs Compliant: Yes |Amp Te Connectivity 66583-2 | Newark Electronics |
MULTI-MATE TYPE VI PIN CONTACT | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Connector, Type VI Pin Cont, Multi-Mate | TE Connectivity 66583-2 | RS Americas |
Special Order: TYPE VI PIN CONT,MULTI-MATE Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Pin Tin 250 VAC | Connector Contact | Part Number: 66583-2 | Internal Number: 66583-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 66583-2?
Additional datasheets, footprints and schematics for 66583-2 are listed on our Part Details page. You can also find images and similar parts to 66583-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66583-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66583-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66583-2 fall under?
The 66583-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66583-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66583-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 66583-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66583-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Powell Electronics and Newark Electronics have stock available or on a lead time for 66583-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66583-2 often in real-time on the comparison pages.
What if I can't find stock of 66583-2?
You can fill out our help required form which you can use to request a quote for 66583-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.