Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Underplate Material Thickness | 30µin, .76µm |
---|---|
Contact Termination Area Plating Thickness | 5 – 8µin, .12 – .2µm |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Finish | Matte |
Contact Termination Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Accepts Wire Insulation Diameter Range | .04 – .08in, 1.02 – 2.03mm |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
For Use With | M Series Connectors |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
III+ SKT,24-20,30AU/FL,STRIP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold Tin With | Connector Contact | Part Number: 2-66104-3 | Internal Number: 2-66104-3 | TE Connectivity | TE Store |
Standard Circular Contacts Iii+ Skt 24-20 30Au |Amp Te Connectivity 2-66104-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
CONTACT SOCKET STRAIGHT AU | TTI Europe |
III+ SKT,24-20,30AU-FL,STRIP | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 20AWG |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-66104-3?
Additional datasheets, footprints and schematics for 2-66104-3 are listed on our Part Details page. You can also find images and similar parts to 2-66104-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-66104-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-66104-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-66104-3 fall under?
The 2-66104-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2-66104-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-66104-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-66104-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-66104-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 2-66104-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-66104-3 often in real-time on the comparison pages.
What if I can't find stock of 2-66104-3?
You can fill out our help required form which you can use to request a quote for 2-66104-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.