Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F04097-000,
AMPS-0-0163082-1 |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
200
in stock
|
Buy Now | |
Boersig
from US$0.52
|
36,402
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
27,830
in stock
|
Buy Now | |
element14
from US$0.66
|
26,086
in stock
|
Buy Now | |
Farnell
from US$0.65
|
26,086
in stock
|
Buy Now | |
TTI Europe
from US$0.53
|
25,200
in stock
|
Buy Now | |
TE Store
from US$1.07
|
6,109
in stock
|
Buy Now | |
Heilind Electronics
from US$0.73
|
2,258
in stock
|
Buy Now | |
Distrelec
from US$0.72
|
1,590
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.73
|
752
in stock
|
Buy Now | |
Conrad
from US$1.22
|
269
in stock
|
Buy Now | |
RS Americas
from US$0.80
|
75
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
21
in stock
|
Buy Now | |
SOS electronic
from US$0.64
|
-200
in stock
|
Buy Now | |
Avnet Abacus
-
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now |
Contact Type | Pin |
---|---|
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Wire Size | 18 – 16AWG, .75 – 1.5mm² |
Accepts Wire Insulation Diameter Range | 2 – 2.5mm, .079 – .098in |
Test Current | 13A |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Method | Bag |
Packaging Quantity | 200 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Contact, Pin, 18-15Awg, Crimp | Newark Electronics |
CRIMP PIN, III+, 18-16AWG | element14 |
.062 PIN ASS. TYP3+ | TTI Europe |
PIN, MALE Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Tin With | Pin And Socket Contacts & Type Iii & Lp Emea | Part Number: 163082-1 | Internal Number: 163082-1 | Alias Number: AMPS-0-0163082-1 | TE Connectivity | TE Store |
Blue male crimp contact III+ | RS |
PIN, MALE | Heilind Electronics |
TE Connectivity Crimp Contact, Male, Stamped, 18 ... 16AWG | Distrelec |
Round connectors from the CPC (Circular Plastics Connector) series are well known throughout the industry and are primarily used in harsh environmental conditions. They offer an outstanding price-performance ratio. | Conrad |
Connector, Pin, Male | TE Connectivity 163082-1 | RS Americas |
Contact Multimate III+ M Crimp 0,75-1,5mm2 Brass/Sn | SOS electronic |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet Abacus |
AMP Series AWG 16-18 Tin Plated Stainless Steel Crimp Terminal Connector Contact | Future Electronics |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Type III+ Series Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 163082-1?
Additional datasheets, footprints and schematics for 163082-1 are listed on our Part Details page. You can also find images and similar parts to 163082-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163082-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163082-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163082-1 fall under?
The 163082-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163082-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163082-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 163082-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163082-1 have stock available?
Authorised distributors including Boersig, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 163082-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163082-1 often in real-time on the comparison pages.
What if I can't find stock of 163082-1?
You can fill out our help required form which you can use to request a quote for 163082-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.