Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.03
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.01
|
4,200
in stock
|
Buy Now | |
Chip One Stop
from US$2.09
|
4,200
in stock
|
Buy Now | |
Distrelec
from US$2.20
|
4,200
in stock
|
Buy Now | |
TE Store
from US$3.30
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$2.11
|
-
|
Buy Now | |
Avnet America
from US$1.96
|
-
|
Buy Now | |
RS Americas
from US$2.35
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | 30µin |
---|---|
Contact Base Material | Brass |
Contact Mating Area Plating Material | Precious Metal |
Contact Termination Area Plating Material | Gold Flash |
Contact Size | 16 |
Contact Type | Pin |
Wire Size | .2 – .5mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | 1.1 – 1.8mm, .0433 – .071in |
Test Current | 13A |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Method | Reel |
Packaging Quantity | 200 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Standard Circular Contacts .062 PIN TYPE III | Rapid Electronics |
TE Connectivity .062 PIN TYPE III Contact Standard Circu | Distrelec |
PIN AND SOCKET CONTACTS | Farnell |
.062 PIN, TYPE III Contact Contact Type: Pin Contact Mating Area Plating Material: Precious Metal Wire Contact Termination Area Plating Material: Gold Flash Contact Retention Within Housing: With Contact Size: Size 16 Pin Precious Metal Gold Flash With | Connector Contact | Part Number: 5-163085-2 | Internal Number: 5-163085-2 | TE Connectivity | TE Store |
.062 Pin, Type Iii Contact |Amp Te Connectivity 5-163085-2 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
Connector, .062 Pin, Type III Contact | TE Connectivity 5-163085-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5-163085-2?
Additional datasheets, footprints and schematics for 5-163085-2 are listed on our Part Details page. You can also find images and similar parts to 5-163085-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-163085-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-163085-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-163085-2 fall under?
The 5-163085-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5-163085-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-163085-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-163085-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-163085-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 5-163085-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-163085-2 often in real-time on the comparison pages.
What if I can't find stock of 5-163085-2?
You can fill out our help required form which you can use to request a quote for 5-163085-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.