Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
No stock
|
Buy Now | |
element14
from US$0.54
|
38,944
in stock
|
Buy Now | |
TE Store
from US$0.85
|
29,517
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
12,518
in stock
|
Buy Now | |
RS Americas
from US$0.51
|
10,247
in stock
|
Buy Now | |
Heilind Electronics
from US$0.69
|
1,763
in stock
|
Buy Now | |
Powell Electronics
from US$0.58
|
1,060
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.69
|
353
in stock
|
Buy Now | |
Electro Enterprises
from US$0.67
|
241
in stock
|
Buy Now | |
Rapid Electronics
from US$0.53
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
7
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
Boersig
from US$0.51
|
-
|
Buy Now | |
Carlton-Bates
from US$0.63
|
-
|
Buy Now | |
Distrelec
from US$0.50
|
-
|
Buy Now | |
Sager
from US$0.52
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Pin |
---|---|
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Tin-Lead |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Precious Metal |
Contact Current Rating (Max) | 13A |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Size | 16 |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | 1.02 – 2.03mm, .04 – .08in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Carton, Loose Piece |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
CONTACT, PIN, 24-20AWG, CRIMP | element14 |
III+ PIN,24-20,TIN-LEAD,LP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin-Lead Contact Retention Within Housing: With Contact Size: Size 16 Pin Tin Tin-Lead With | Connector Contact | Part Number: 66103-2 | Internal Number: 66103-2 | TE Connectivity | TE Store |
Contact, Pin, 24-20Awg, Crimp | Newark Electronics |
Multimate Contacts III+ PIN 24-20 TIN-LEAD LP, Type III+ Series | TE Connectivity 66103-2 | RS Americas |
III PIN24-20TIN-LEADLP | Heilind Electronics |
Standard Circular Contacts PIN MALE CRIMP BULK | Rapid Electronics |
MULTIMATE Type III+ Series 24-20 AWG Discrete Wire Crimp Signal Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Crimp Pin Contact Brass 20 AWG - 24 AWG | Carlton-Bates |
TE Connectivity - AMP Power Contact III+ PIN24-20TIN-LEADLP | Distrelec |
CONTACT, PIN, 20AWG, CRIMP | Farnell |
Where can I find additional details, specifications and documents for a 66103-2?
Additional datasheets, footprints and schematics for 66103-2 are listed on our Part Details page. You can also find images and similar parts to 66103-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66103-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66103-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66103-2 fall under?
The 66103-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66103-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66103-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 66103-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66103-2 have stock available?
Authorised distributors including element14, TE Store, Newark Electronics, RS Americas and Heilind Electronics have stock available or on a lead time for 66103-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66103-2 often in real-time on the comparison pages.
What if I can't find stock of 66103-2?
You can fill out our help required form which you can use to request a quote for 66103-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.