Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.56
|
852
in stock
|
Buy Now | |
Newark Electronics
from US$1.37
|
852
in stock
|
Buy Now | |
Rapid Electronics
from US$1.05
|
852
in stock
|
Buy Now | |
Chip One Stop
from US$1.30
|
852
in stock
|
Buy Now | |
Farnell
from US$1.52
|
700
in stock
|
Buy Now | |
TE Store
from US$1.84
|
38
in stock
|
Buy Now | |
Avnet America
from US$1.01
|
-
|
Buy Now | |
RS Americas
from US$1.19
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Underplate Material Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 13A |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Type | Socket |
Contact Size | 16 |
Contact Termination Area Plating Material | Tin |
Mating Pin Diameter | 1.57mm, .062in |
Accepts Wire Insulation Diameter Range | 2.03 – 2.54mm, .08 – .1in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]., Insertion Tool No. 91002-1 (for Insulation Dia. 1.78 [.07] or less), No. 200893-2 (for Insulation Dia. .09 [2.29] max.) Extraction Tool No. 305183. |
Packaging Quantity | 100 |
Packaging Method | Box |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Standard Circular Contacts Iii+ Skt 24-20 30 Au |Amp Te Connectivity 66399-9 | Newark Electronics |
Standard Circular Contacts III+ SKT 24-20 30 AU | Rapid Electronics |
TE Connectivity - AMP Power Contact III+ SKT24-2030AU/FLSMPACK | Distrelec |
CONTACT, SOCKET, CRIMP, 24-20AWG | Farnell |
III+ SKT,24-20,30AU/FL,SMPACK Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Size: Size 16 Wire Size: 24 – 20 AWG Socket Gold Tin Size 16 | Connector Contact | Part Number: 66399-9 | Internal Number: 66399-9 | 24 – 20 AWG | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, III+ Skt,24-20,30Au/Fl, Smpack | TE Connectivity 66399-9 | RS Americas |
Where can I find additional details, specifications and documents for a 66399-9?
Additional datasheets, footprints and schematics for 66399-9 are listed on our Part Details page. You can also find images and similar parts to 66399-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66399-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66399-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66399-9 fall under?
The 66399-9 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66399-9 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66399-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 66399-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66399-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 66399-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66399-9 often in real-time on the comparison pages.
What if I can't find stock of 66399-9?
You can fill out our help required form which you can use to request a quote for 66399-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.