Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Underplating Material | Nickel |
---|---|
Contact Termination Area Plating Thickness | .25µm, 10µin |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 13A |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Precious Metal |
Contact Termination Area Plating Material | Gold |
Contact Size | 16 |
Mating Pin Diameter | .062in, 1.57mm |
Wire Size | 18 – 16AWG, .8 – 1.4mm² |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | These contacts can be used in MultiMate contact positions of all connector housings. |
Wire/Cable Type | Discrete Wire |
For Use With | CPC Connectors |
Packaging Method | Loose Piece |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Solder |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Iii+ Pin,solder,30Au>10,smpack |Amp Te Connectivity 66180-3 | Newark Electronics |
Contact PIN Crimp ST Cable Mount | Avnet America |
Connector, III+ Pin, Solder,30Au>10,Smpack | TE Connectivity 66180-3 | RS Americas |
Special Order: III+ PIN,SOLDER,30AU>10,SMPACK Contact Type: Pin Contact Mating Area Plating Material: Precious Metal Wire Contact Termination Area Plating Material: Gold Contact Size: Size 16 Wire Size: 18 – 16 AWG Pin Precious Metal Gold Size 16 | Connector Contact | Part Number: 66180-3 | Internal Number: 66180-3 | 18 – 16 AWG | TE Connectivity | TE Store |
III+ PIN,SOLDER,30AU>10,SMPACK | Farnell |
Where can I find additional details, specifications and documents for a 66180-3?
Additional datasheets, footprints and schematics for 66180-3 are listed on our Part Details page. You can also find images and similar parts to 66180-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66180-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66180-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66180-3 fall under?
The 66180-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66180-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66180-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 66180-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66180-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 66180-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66180-3 often in real-time on the comparison pages.
What if I can't find stock of 66180-3?
You can fill out our help required form which you can use to request a quote for 66180-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.