Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Underplating Material | Nickel |
---|---|
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 13A |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Thickness | .25µm, 10µin |
Contact Mating Area Plating Material | Precious Metal |
Contact Termination Area Plating Material | Gold |
Contact Size | 16 |
Wire Size | .12 – .2mm², 26 – 24AWG |
Mating Pin Diameter | .062in, 1.57mm |
Accepts Wire Insulation Diameter Range | .035 – .055in, .89 – 1.4mm |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | CPC Connectors, G Series Connectors, M Series Connectors |
Comment | PRO-CRIMPER II # 58495-1 Hand Tool for field repair use only., Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]., Reverse Reeled For Mini Applicator |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
III+ PIN,26-24,30AU>10,STRIP Contact Type: Pin Contact Mating Area Plating Material: Precious Metal Wire Contact Termination Area Plating Material: Gold Contact Retention Within Housing: With Contact Size: Size 16 Pin Precious Metal Gold With | Connector Contact | Part Number: 66106-5 | Internal Number: 66106-5 | TE Connectivity | TE Store |
Iii+ Pin,26-24,30Au | Newark Electronics |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
Connector, III+ Pin,26-24,30Au>10,Strip | TE Connectivity 66106-5 | RS Americas |
Where can I find additional details, specifications and documents for a 66106-5?
Additional datasheets, footprints and schematics for 66106-5 are listed on our Part Details page. You can also find images and similar parts to 66106-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66106-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66106-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66106-5 fall under?
The 66106-5 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66106-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66106-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 66106-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66106-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 66106-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66106-5 often in real-time on the comparison pages.
What if I can't find stock of 66106-5?
You can fill out our help required form which you can use to request a quote for 66106-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.