Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.34
|
55
in stock
|
Buy Now | |
RS Americas
from US$1.08
|
1,025
in stock
|
Buy Now | |
TE Store
from US$1.78
|
315
in stock
|
Buy Now | |
Heilind Electronics
from US$1.19
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
55
in stock
|
Buy Now | |
element14
from US$1.04
|
55
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.19
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Barrel Type | Open Barrel |
Underplate Material Thickness | 30µin, .76µm |
Contact Retention Within Housing | With |
Contact Shape & Form | Round |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Tin |
Contact Size | 16 |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Accepts Wire Insulation Diameter Range | .89 – 1.4mm, .035 – .055in |
Wire Size | .12 – .2mm², 26 – 24AWG |
Mating Pin Diameter | 1.57mm, .062in |
Test Current | 13A |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | Pin Contact |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 100 |
Packaging Method | Box |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
Type III+ PCB Connector Contact, Male, Crimp, Tin over Nickel Plating | TE Connectivity 1-66109-8 | RS Americas |
III+ SKT,26-24,TIN,SMPACK Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Retention Type Within Housing: Locking Lance Socket Tin With | Connector Contact | Part Number: 1-66109-8 | Internal Number: 1-66109-8 | TE Connectivity | TE Store |
III SKT26-24TINSMPACK | Heilind Electronics |
Contact, Socket, 26-24Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 26-24AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Tin Plated Contacts |
For Use With | G Series M Series CPC Connectors |
Where can I find additional details, specifications and documents for a 1-66109-8?
Additional datasheets, footprints and schematics for 1-66109-8 are listed on our Part Details page. You can also find images and similar parts to 1-66109-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66109-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66109-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66109-8 fall under?
The 1-66109-8 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66109-8 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66109-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66109-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66109-8 have stock available?
Authorised distributors including RS Americas, TE Store, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for 1-66109-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66109-8 often in real-time on the comparison pages.
What if I can't find stock of 1-66109-8?
You can fill out our help required form which you can use to request a quote for 1-66109-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.