Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Base Material | Phosphor Bronze |
---|---|
Contact Termination Area Plating Material | Gold Flash |
Contact Size | 16 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
Contact Type | Pin |
Accepts Wire Insulation Diameter Range | 2 – 2.5mm, .08 – 1in |
Wire Size | .75 – 1.5mm², 18 – 15AWG |
Test Current | 13A |
Color Code | Blue |
Circuit Application | Signal |
Comment | Leading Pin (1.8mm longer than standard pins) |
Wire Type | Regular Wire |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Standard Circular Contacts M-Srs Pin Assy 3+ |Amp Te Connectivity 164839-2 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, M-Srs Pin Assy 3+ | TE Connectivity 164839-2 | RS Americas |
Special Order: M-SRS PIN ASSY 3+ Contact Type: Pin Contact Mating Area Plating Material: Precious Metal Wire Contact Termination Area Plating Material: Gold Flash Contact Retention Within Housing: With Contact Size: Size 16 Pin Precious Metal Gold Flash With | Pin And Socket Contacts & Type Iii & Lp Emea | Part Number: 164839-2 | Internal Number: 164839-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 16AWG |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 164839-2?
Additional datasheets, footprints and schematics for 164839-2 are listed on our Part Details page. You can also find images and similar parts to 164839-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 164839-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 164839-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 164839-2 fall under?
The 164839-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 164839-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 164839-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 164839-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 164839-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and TE Store have stock available or on a lead time for 164839-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 164839-2 often in real-time on the comparison pages.
What if I can't find stock of 164839-2?
You can fill out our help required form which you can use to request a quote for 164839-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.