Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.65
|
24,000
in stock
|
Buy Now | |
TE Store
from US$1.27
|
10,668
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
-
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
Boersig
from US$0.58
|
-
|
Buy Now | |
TTI Europe
from US$0.49
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Finish | Matte |
---|---|
Underplate Material Thickness | 50µin, 1.27µm |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Thickness | .12 – .2µm, 5 – 8µin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Material | Gold |
Wire Size | .2 – .6mm², 24 – 20AWG |
Mating Pin Diameter | .062in, 1.57mm |
Accepts Wire Insulation Diameter Range | 1.02 – 2.03mm, .04 – .08in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]., PRO-CRIMPER II # 58495-1 Hand Tool for field repair use only., Reverse Reeled For Mini Applicator |
Wire/Cable Type | Discrete Wire |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
III+ PIN,24-20,30AU/FL,STRIP Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Contact Retention Within Housing: With Contact Size: Size 16 Pin Gold With | Connector Contact | Part Number: 2-66102-2 | Internal Number: 2-66102-2 | TE Connectivity | TE Store |
Contact, Pin, 24-20Awg, Crimp | Newark Electronics |
MULTIMATE Type III 24-20 AWG Insulation Support Crimp Signal Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
Connector, III+ Pin,24-20,30Au/Fl, Strip | TE Connectivity 2-66102-2 | RS Americas |
III+ PIN,24-20,30AU-FL,STRIP | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2-66102-2?
Additional datasheets, footprints and schematics for 2-66102-2 are listed on our Part Details page. You can also find images and similar parts to 2-66102-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-66102-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-66102-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-66102-2 fall under?
The 2-66102-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2-66102-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-66102-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-66102-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-66102-2 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 2-66102-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-66102-2 often in real-time on the comparison pages.
What if I can't find stock of 2-66102-2?
You can fill out our help required form which you can use to request a quote for 2-66102-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.