Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Material | Tin-Lead |
---|---|
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
Underplate Material Thickness | 30µin, .76µm |
Contact Termination Area Plating Material | Tin-Lead |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Underplating Material | Nickel |
Contact Size | 16 |
Mating Pin Diameter | 1.57mm, .062in |
Accepts Wire Insulation Diameter Range | .04 – .08in, 1.02 – 2.03mm |
Wire Size | .2 – .6mm², 24 – 20AWG |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
For Use With | M Series Connectors |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Iii+ Skt,24-20,tin-Lead,strip Rohs Compliant: No |Amp Te Connectivity 2-66104-5 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 2-66104-5?
Additional datasheets, footprints and schematics for 2-66104-5 are listed on our Part Details page. You can also find images and similar parts to 2-66104-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-66104-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-66104-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-66104-5 fall under?
The 2-66104-5 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2-66104-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-66104-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-66104-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-66104-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 2-66104-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-66104-5 often in real-time on the comparison pages.
What if I can't find stock of 2-66104-5?
You can fill out our help required form which you can use to request a quote for 2-66104-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.