Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.31
|
255,636
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
255,636
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
255,636
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
255,636
in stock
|
Buy Now | |
TE Store
from US$0.62
|
13,632
in stock
|
Buy Now | |
element14
from US$0.36
|
10,000
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
10,000
in stock
|
Buy Now | |
Farnell
from US$0.38
|
10,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.31
|
3,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.31
|
1,250
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Base Material | Brass |
---|---|
Contact Type | Socket |
Contact Size | 16 |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | 2.03 – 2.54mm, .08 – .1in |
Wire Size | 18 – 16AWG, .8 – 1.4mm² |
Test Current | 13A |
Circuit Application | Signal |
Comment | Wire strip length-- 3.96 [.156] for all wire sizes. |
For Use With | G Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Strip |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Standard Circular Contacts Skt 18-16 Br/Sn Rohs Compliant: Yes |Amp Te Connectivity 66580-2 | Newark Electronics |
Standard Circular Contacts SKT 18-16 BR/SN | Rapid Electronics |
TE Connectivity - AMP Power Contact TYPE VI SKT CONTMULTI-MATE | Distrelec |
TYPE VI SKT CONT,MULTI-MATE Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Socket Tin 250 VAC | Connector Contact | Part Number: 66580-2 | Internal Number: 66580-2 | TE Connectivity | TE Store |
CONTACT, SOCKET, 18-16AWG, CRIMP | element14 |
TYPE VI SKT CONTMULTI-MATE | Heilind Electronics |
Type VI Series 18 to 16 AWG Contact Socket Multimate | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Multimate Contacts | RS Americas |
Where can I find additional details, specifications and documents for a 66580-2?
Additional datasheets, footprints and schematics for 66580-2 are listed on our Part Details page. You can also find images and similar parts to 66580-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66580-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66580-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66580-2 fall under?
The 66580-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66580-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66580-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 66580-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66580-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 66580-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66580-2 often in real-time on the comparison pages.
What if I can't find stock of 66580-2?
You can fill out our help required form which you can use to request a quote for 66580-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.