Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Contact Mating Area Plating Material | Gold |
---|---|
Contact Mating Area Plating Thickness | 30µin |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Gold Flash |
Contact Size | 16 |
Accepts Wire Insulation Diameter Range | 2 – 2.5mm, .078 – .098in |
Wire Size | .75 – 1.5mm², 18 – 16AWG |
Test Current | 13A |
Color Code | Blue |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
.062 DIA PIN ASSY 3+ Contact Type: Pin Contact Mating Area Plating Material: Precious Metal Wire Contact Termination Area Plating Material: Gold Flash Contact Retention Within Housing: With Contact Size: Size 16 Pin Precious Metal Gold Flash With | Strip Pin And Socket Contacts & Type Iii & Emea | Part Number: 163081-2 | Internal Number: 163081-2 | TE Connectivity | TE Store |
.062 Dia Pin Assy 3+ Rohs Compliant: Yes |Amp Te Connectivity 163081-2 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Connector, .062 Dia Pin Assy 3+ | TE Connectivity 163081-2 | RS Americas |
Where can I find additional details, specifications and documents for a 163081-2?
Additional datasheets, footprints and schematics for 163081-2 are listed on our Part Details page. You can also find images and similar parts to 163081-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163081-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163081-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163081-2 fall under?
The 163081-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163081-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163081-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 163081-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163081-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 163081-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163081-2 often in real-time on the comparison pages.
What if I can't find stock of 163081-2?
You can fill out our help required form which you can use to request a quote for 163081-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.