Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.80
|
17,833
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
17,833
in stock
|
Buy Now | |
Rapid Electronics
from US$1.02
|
17,833
in stock
|
Buy Now | |
Chip One Stop
from US$0.85
|
17,833
in stock
|
Buy Now | |
TE Store
from US$1.63
|
12,779
in stock
|
Buy Now | |
RS Americas
from US$1.52
|
80
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
-
|
Buy Now | |
Avnet America
from US$0.99
|
-
|
Buy Now | |
Boersig
from US$1.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Precious Metal |
---|---|
Contact Type | Pin |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Size | 16 |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Material | Gold |
Contact Termination Area Plating Thickness | 10µin, .25µm |
Underplate Material Thickness | 1.27µm, 50µin |
Wire Size | .2 – .6mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Mating Pin Diameter | 1.57mm, .062in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | Insertion Tool No. 91002-1 (for Insulation Dia. 1.78 [.07] or less), No. 200893-2 (for Insulation Dia. .09 [2.29] max.) Extraction Tool No. 305183., Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
Wire/Cable Type | Discrete Wire |
For Use With | CPC Connectors, G Series Connectors, M Series Connectors |
Packaging Method | Loose Piece, Carton |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Standard Circular Contacts Pin Gold 20-24Awg |Amp Te Connectivity 66400-2 | Newark Electronics |
Standard Circular Contacts PIN GOLD 20-24AWG | Rapid Electronics |
TE Connectivity III+ PIN 24-20 30AU> | Distrelec |
III+ PIN,24-20,30AU>10,LP Contact Type: Pin Contact Mating Area Plating Material: Precious Metal Wire Contact Termination Area Plating Material: Gold Contact Retention Within Housing: With Contact Size: Size 16 Pin Precious Metal Gold With | Connector Contact | Part Number: 66400-2 | Internal Number: 66400-2 | TE Connectivity | TE Store |
Connector, III+ Pin,24-20,30Au>10,Lp | TE Connectivity 66400-2 | RS Americas |
Multimate III+ PIN,24-20,30AU>10,LP | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
III+ PIN,24-20,30AU>10,LP | Boersig |
Contact Pin Crimp Straight Cable Mount 24AWG to 20AWG Reel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 66400-2?
Additional datasheets, footprints and schematics for 66400-2 are listed on our Part Details page. You can also find images and similar parts to 66400-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66400-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66400-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66400-2 fall under?
The 66400-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66400-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66400-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 66400-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66400-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 66400-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66400-2 often in real-time on the comparison pages.
What if I can't find stock of 66400-2?
You can fill out our help required form which you can use to request a quote for 66400-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.