Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$93.64
|
273
in stock
|
Buy Now | |
TE Store
from US$1.38
|
3,123
in stock
|
Buy Now | |
Heilind Electronics
from US$1.15
|
3,080
in stock
|
Buy Now | |
Sager
from US$0.76
|
1,044
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.15
|
718
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
595
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
595
in stock
|
Buy Now | |
element14
from US$67.31
|
271
in stock
|
Buy Now | |
RS Americas
from US$1.00
|
261
in stock
|
Buy Now | |
Electro Enterprises
from US$0.62
|
9
in stock
|
Buy Now | |
Powell Electronics
from US$0.83
|
7
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Carlton-Bates
from US$0.92
|
-
|
Buy Now | |
Distrelec
from US$1.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 13A |
---|---|
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Tin-Lead |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Base Material | Brass |
Underplate Material Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Tin-Lead |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Finish | Bright |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Size | 16 |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Mating Pin Diameter | .062in, 1.57mm |
Accepts Wire Insulation Diameter Range | 1.02 – 2.03mm, .04 – .08in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
For Use With | G Series Connectors, M Series Connectors, CPC Connectors |
Packaging Method | Box, Carton |
Packaging Quantity | 100 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
III+ SKT,24-20,TIN-LEAD,SMPACK Contact Type: Socket Contact Mating Area Plating Material: Tin-Lead Wire Contact Termination Area Plating Material: Tin-Lead Contact Size: Size 16 Wire Size: 24 – 20 AWG Socket Tin-Lead Size 16 | Connector Contact | Part Number: 1-66105-6 | Internal Number: 1-66105-6 | 24 – 20 AWG | TE Connectivity | TE Store |
III SKT24-20TIN-LEADSMPACK | Heilind Electronics |
Standard Circular Contacts SOCKET 24-20 AWG Series 1 III+ | Sager |
1-66105-6 Rohs Compliant: No |Amp Te Connectivity 1-66105-6 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
CONTACT, SOCKET, 24-20AWG, CRIMP | Farnell |
Multimate Contacts III+ SKT 24-20 TIN-LEAD SMPACK, Type III+ Series | TE Connectivity 1-66105-6 | RS Americas |
Multimate Type III+ Series 24-20 AWG Discrete Wire Crimp Signal Socket Contact | Future Electronics |
Socket Contact, Crimp Contact, 24 AWG Min, 20 AWG Max, 1.57 mm, No. 16, 13A | Carlton-Bates |
TE Connectivity - AMP Contacts III+ SKT24-20TIN-LEADSMPACK | Distrelec |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | G Series M Series CPC Connectors |
Where can I find additional details, specifications and documents for a 1-66105-6?
Additional datasheets, footprints and schematics for 1-66105-6 are listed on our Part Details page. You can also find images and similar parts to 1-66105-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66105-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66105-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66105-6 fall under?
The 1-66105-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66105-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66105-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66105-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66105-6 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Sager, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 1-66105-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66105-6 often in real-time on the comparison pages.
What if I can't find stock of 1-66105-6?
You can fill out our help required form which you can use to request a quote for 1-66105-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.