Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.92
|
No stock
|
Buy Now | |
TTI Europe
from US$1.22
|
18,000
in stock
|
Buy Now | |
Boersig
from US$1.10
|
10,209
in stock
|
Buy Now | |
element14
from US$1.88
|
7,810
in stock
|
Buy Now | |
Farnell
from US$1.90
|
7,810
in stock
|
Buy Now | |
Distrelec
from US$2.44
|
2,900
in stock
|
Buy Now | |
Conrad
from US$3.64
|
2,760
in stock
|
Buy Now | |
TE Store
from US$2.65
|
1,328
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.16
|
1,169
in stock
|
Buy Now | |
Rapid Electronics
from US$1.19
|
784
in stock
|
Buy Now | |
Chip One Stop
from US$1.96
|
727
in stock
|
Buy Now | |
Heilind Electronics
from US$2.07
|
175
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.07
|
58
in stock
|
Buy Now | |
RS Americas
from US$1.74
|
40
in stock
|
Buy Now | |
Avnet Abacus
-
|
7,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.24
|
-
|
Buy Now | |
Future Electronics
from US$1.71
|
-
|
Buy Now | |
Avnet America
from US$1.72
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | 30µin |
---|---|
Contact Type | Socket |
Contact Size | 16 |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Gold Flash |
Wire Size | 24 – 20AWG, .2 – .5mm² |
Accepts Wire Insulation Diameter Range | 1.1 – 1.8mm, .0433 – .07in |
Test Current | 13A |
Color Code | Yellow |
UL File Number | E28476 |
Agency/Standard | UL |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Method | Bag |
Packaging Quantity | 200 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
TYPE III SOCKET SIZE=16 AU(30) | TTI Europe |
CRIMP SOCKET, III+, GOLD | element14 |
TE Connectivity Crimp Contact, Female, 0.2...0.5 mm² | Distrelec |
Round connectors from the CPC (Circular Plastics Connector) series are well known throughout the industry and are primarily used in harsh environmental conditions. They offer an outstanding price-performance ratio. | Conrad |
LOOSE PC SOCKET TYPEIII+ CONTACT SIZE16 Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Flash Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold Gold Flash With | Pin And Socket Contacts & Type Iii & Lp Emea | Part Number: 163088-2 | Internal Number: 163088-2 | TE Connectivity | TE Store |
Contact | Transfer Multisort Elektronik |
Standard Circular Contacts SOCKET 24-20 AWG | Rapid Electronics |
LOOSE PC SOCKET TYPEIII CONTACT SIZE16 | Heilind Electronics |
Type III+ Series, Female Crimp Contact for use with Type XII Series Connectors | TE Connectivity 163088-2 | RS Americas |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet Abacus |
1.57mm socket contact 24-20AWG type 3 Au | RS |
Contact, Socket, 18-15Awg, Crimp | Newark Electronics |
24-20 AWG Gold Plating Crimp Termination Socket Multimate Type III+ Connector | Future Electronics |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Type III+ Series Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 1.8mm |
Cable Diameter Min | 1.14mm |
Contact Size | 16 |
Contact Termination | Crimp |
Gender | Receptacle |
Wire Area Size Max | 0.56mm² |
Wire Area Size Min | 0.2mm² |
Wire Size | 20AWG |
Where can I find additional details, specifications and documents for a 163088-2?
Additional datasheets, footprints and schematics for 163088-2 are listed on our Part Details page. You can also find images and similar parts to 163088-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163088-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163088-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163088-2 fall under?
The 163088-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163088-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163088-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 163088-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163088-2 have stock available?
Authorised distributors including TTI Europe, Boersig, element14, Farnell and Distrelec have stock available or on a lead time for 163088-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163088-2 often in real-time on the comparison pages.
What if I can't find stock of 163088-2?
You can fill out our help required form which you can use to request a quote for 163088-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.