Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
5,305
units
|
Buy Now |
![]() |
element14 |
19,105
units
|
Buy Now |
![]() |
Newark Electronics |
19,105
units
|
Buy Now |
![]() |
TE Store |
16,413
units
|
Buy Now |
![]() |
Rapid Electronics |
2,471
units
|
Buy Now |
![]() |
Avnet Europe |
No stock
|
Buy Now |
![]() |
Avnet America |
No stock
|
Buy Now |
![]() |
Distrelec |
No stock
|
Buy Now |
![]() |
TTI Europe |
No stock
|
Buy Now |
![]() |
Arrow Electronics |
No stock
|
Buy Now |
![]() |
Allied Electronics |
No stock
|
Buy Now |
![]() |
Boersig |
No stock
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Base Material | Brass |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Contact Mating Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | 2 – 2.5mm, .078 – .098in |
Wire Size | .75 – 1.5mm², 18 – 16AWG |
Test Current | 13A |
Color Code | Blue |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
CONTACT, SOCKET, 18-16AWG, CRIMP | Farnell |
.062 DIA SOC ASS 3+ Power Contact Type: Contact Contact Mating Area Plating Material: Tin Wire Size: 18 – 16 AWG Wire Size: .75 – 1.5 mm² Connector & Contact Terminates To: Wire & Cable Contact Tin 18 – 16 AWG .75 – 1.5 mm² | Strip Pin And Socket Contacts & Type Iii & Emea | Part Number: 163083-1 | Internal Number: 163083-1 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount T/R | Avnet Europe |
TE Connectivity - AMP Power Contact .062 DIA SOC ASS 3+ | Distrelec |
.062 DIA SOC ASS 3+ ROHS COMPLIANT: YES | Newark Electronics |
Connector, .062 Dia Soc Ass 3+ | Allied Electronics |
Where can I find additional details, specifications and documents for a 163083-1?
Additional datasheets, footprints and schematics for 163083-1 are listed on our Part Details page. You can also find images and similar parts to 163083-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163083-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163083-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163083-1 fall under?
The 163083-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163083-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163083-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 163083-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163083-1 have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, TE Store and Rapid Electronics have stock available or on a lead time for 163083-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163083-1 often in real-time on the comparison pages.
What if I can't find stock of 163083-1?
You can fill out our help required form which you can use to request a quote for 163083-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.