Status: | Unknown |
---|---|
Series: | Multimate III+ Series |
RoHS: | Unknown |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.34
|
No stock
|
Buy Now | |
TTI Europe
from US$1.22
|
15,000
in stock
|
Buy Now | |
TE Store
from US$2.38
|
12,692
in stock
|
Buy Now | |
Avnet Abacus
-
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.43
|
-
|
Buy Now | |
Future Electronics
from US$1.19
|
-
|
Buy Now | |
Avnet America
from US$1.42
|
-
|
Buy Now | |
element14
from US$1.36
|
-
|
Buy Now | |
Boersig
from US$1.27
|
-
|
Buy Now |
Product Range | Multimate III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP Multimate III+ Series Housing Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
.062 DIA SOC.ASS 3+ AWG18-15 | TTI Europe |
.062 DIA SOC.ASS 3+ Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold Tin With | Connector Contact | Part Number: 163083-7 | Internal Number: 163083-7 | Alias Number: 5L-4423-001-21 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
.062 Dia Soc.ass 3+ Rohs Compliant: Yes |Amp Te Connectivity 163083-7 | Newark Electronics |
CONTACT, SOCKET, 18-16AWG, CRIMP | element14 |
Where can I find additional details, specifications and documents for a 163083-7?
Additional datasheets, footprints and schematics for 163083-7 are listed on our Part Details page. You can also find images and similar parts to 163083-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163083-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163083-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163083-7 fall under?
The 163083-7 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 163083-7 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163083-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 163083-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163083-7 have stock available?
Authorised distributors including TTI Europe, TE Store, Avnet Abacus, Newark Electronics and Future Electronics have stock available or on a lead time for 163083-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163083-7 often in real-time on the comparison pages.
What if I can't find stock of 163083-7?
You can fill out our help required form which you can use to request a quote for 163083-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.