Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.98
|
2,600
in stock
|
Buy Now | |
TE Store
from US$1.22
|
8,546
in stock
|
Buy Now | |
Rapid Electronics
from US$1.04
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.97
|
2,500
in stock
|
Buy Now | |
Distrelec
from US$0.92
|
2,500
in stock
|
Buy Now | |
RS Americas
from US$0.81
|
2,296
in stock
|
Buy Now | |
Heilind Electronics
from US$1.10
|
1,681
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.10
|
392
in stock
|
Buy Now | |
Newark Electronics
from US$82.32
|
220
in stock
|
Buy Now | |
element14
from US$66.09
|
220
in stock
|
Buy Now | |
Farnell
from US$74.92
|
220
in stock
|
Buy Now | |
Future Electronics
from US$0.75
|
-
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
Boersig
from US$0.78
|
-
|
Buy Now | |
Carlton-Bates
from US$0.91
|
-
|
Buy Now | |
Sager
from US$9.90
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Pin |
---|---|
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Precious Metal |
Contact Current Rating (Max) | 13A |
Contact Underplating Material | Nickel |
Contact Size | 16 |
Contact Termination Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | .04 – .08in, 1.02 – 2.03mm |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, M Series Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Box, Loose Piece |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
III+ PIN,24-20, 30AU/SN,SMPACK Contact Type: Pin Contact Mating Area Plating Material: Precious Metal Wire Contact Termination Area Plating Material: Tin Contact Size: Size 16 Wire Size: 24 – 20 AWG Pin Precious Metal Tin Size 16 | Connector Contact | Part Number: 1-66103-7 | Internal Number: 1-66103-7 | 24 – 20 AWG | TE Connectivity | TE Store |
MULTIMATE, III+ pin, contact, 24-20 AWG | RS |
Standard Circular Contacts PIN GOLD 24-20 AWG | Rapid Electronics |
TE Connectivity - AMP Power Contact III+ PIN24-2015AU/FLSMPACK | Distrelec |
Contact Pin, Size 16, 20-24 AWG, 13A, Crimp Terminal, Brass, AMP Series | TE Connectivity 1-66103-7 | RS Americas |
III PIN24-2015AU/FLSMPACK | Heilind Electronics |
Contact, Pin, 24-20Awg, Crimp | Newark Electronics |
CONTACT, PIN, 24-20AWG, CRIMP | element14 |
Multimate Type III+ Series 24-20 AWG Discrete Wire Crimp Signal Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
AMP Type III+ 1-66103-7 Pin Contact, Crimp Contact, 22 AWG Min, 18 AWG Max, 1.57 mm, No. 16, 13A, Gold | Carlton-Bates |
III+ PIN,24-20,15AU-FL,SMPACK | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | G Series M Series CPC Connectors |
Where can I find additional details, specifications and documents for a 1-66103-7?
Additional datasheets, footprints and schematics for 1-66103-7 are listed on our Part Details page. You can also find images and similar parts to 1-66103-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66103-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66103-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66103-7 fall under?
The 1-66103-7 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66103-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66103-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66103-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66103-7 have stock available?
Authorised distributors including TE Store, RS, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-66103-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66103-7 often in real-time on the comparison pages.
What if I can't find stock of 1-66103-7?
You can fill out our help required form which you can use to request a quote for 1-66103-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.