Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.66
|
7,130
in stock
|
Buy Now | |
TTI Europe
from US$1.11
|
25,600
in stock
|
Buy Now | |
Boersig
from US$0.83
|
23,210
in stock
|
Buy Now | |
Rapid Electronics
from US$1.63
|
8,338
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
3,700
in stock
|
Buy Now | |
element14
from US$1.89
|
2,109
in stock
|
Buy Now | |
Farnell
from US$2.15
|
2,109
in stock
|
Buy Now | |
TE Store
from US$3.17
|
965
in stock
|
Buy Now | |
Distrelec
from US$2.40
|
765
in stock
|
Buy Now | |
Newark Electronics
from US$2.10
|
336
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.60
|
194
in stock
|
Buy Now | |
Conrad
from US$4.11
|
187
in stock
|
Buy Now | |
Avnet America
from US$2.05
|
-
|
Buy Now | |
RS Americas
from US$1.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | 30µin |
---|---|
Contact Base Material | Brass |
Contact Size | 16 |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Termination Area Plating Material | Gold Flash |
Accepts Wire Insulation Diameter Range | .078 – .098in, 2.01 – 2.49mm |
Wire Size | 18 – 15AWG, .75 – 1.5mm² |
Test Current | 13A |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Quantity | 200 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
POWER CONTACT AWG18-15 | TTI Europe |
Standard Circular Contacts SOCKET 18-16AWG GOLD | Rapid Electronics |
Contact female 18-16awg,crimp | RS |
AMP Type III+ 18 û 15 AWG Size 16 Straight Wire & Cable Crimp Power Contact | Future Electronics |
CONTACT, SOCKET, 18-15AWG, CRIMP | element14 |
SPEC. PLATED Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Flash Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold Gold Flash With | Pin And Socket Contacts & Type Iii & Lp Emea | Part Number: 1-163084-0 | Internal Number: 1-163084-0 | TE Connectivity | TE Store |
TE Connectivity Crimp socket, Socket, 18 ... 16AWG | Distrelec |
Contact, Socket, 18-15Awg, Crimp | Newark Electronics |
Contact | Transfer Multisort Elektronik |
Round connectors from the CPC (Circular Plastics Connector) series are well known throughout the industry and are primarily used in harsh environmental conditions. They offer an outstanding price-performance ratio. | Conrad |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Female Crimp Circular Connector Contact | TE Connectivity 1-163084-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 15AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP Type III+ Series Housing Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1-163084-0?
Additional datasheets, footprints and schematics for 1-163084-0 are listed on our Part Details page. You can also find images and similar parts to 1-163084-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-163084-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-163084-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-163084-0 fall under?
The 1-163084-0 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-163084-0 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-163084-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-163084-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-163084-0 have stock available?
Authorised distributors including TTI Europe, Boersig, Rapid Electronics, RS and Future Electronics have stock available or on a lead time for 1-163084-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-163084-0 often in real-time on the comparison pages.
What if I can't find stock of 1-163084-0?
You can fill out our help required form which you can use to request a quote for 1-163084-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.