Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.49
|
35
in stock
|
Buy Now | |
TTI Europe
from US$2.24
|
12,800
in stock
|
Buy Now | |
TE Store
from US$2.98
|
3,230
in stock
|
Buy Now | |
RS
from US$2.77
|
3,198
in stock
|
Buy Now | |
Distrelec
from US$2.51
|
2,049
in stock
|
Buy Now | |
Rapid Electronics
from US$2.55
|
399
in stock
|
Buy Now | |
Newark Electronics
from US$2.77
|
35
in stock
|
Buy Now | |
element14
from US$2.38
|
35
in stock
|
Buy Now | |
Boersig
from US$2.09
|
11
in stock
|
Buy Now | |
Avnet America
from US$2.27
|
-
|
Buy Now | |
RS Americas
from US$2.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Contact Mating Area Plating Thickness | 30µin |
Contact Type | Socket |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Gold Flash |
Contact Size | 16 |
Accepts Wire Insulation Diameter Range | 1.1 – 1.8mm, .0433 – .07in |
Wire Size | 24 – 20AWG, .2 – .5mm² |
Test Current | 13A |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Method | Bag |
Packaging Quantity | 200 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
POWER CONTACT AWG24-20 | TTI Europe |
SPEC. PLATED Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Flash Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold Gold Flash With | Pin And Socket Contacts & Type Iii & Lp Emea | Part Number: 1-163088-0 | Internal Number: 1-163088-0 | TE Connectivity | TE Store |
Power Contacts Gold SPEC. PLATED 24-20 A | RS |
TE Connectivity Crimp socket, Socket, 24 ... 20AWG | Distrelec |
Standard Circular Contacts SOCKET .062 24-20AWG | Rapid Electronics |
Contact, Socket, 24-20Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 24-20AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, Spec. Plated | TE Connectivity 1-163088-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-163088-0?
Additional datasheets, footprints and schematics for 1-163088-0 are listed on our Part Details page. You can also find images and similar parts to 1-163088-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-163088-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-163088-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-163088-0 fall under?
The 1-163088-0 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-163088-0 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-163088-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-163088-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-163088-0 have stock available?
Authorised distributors including TTI Europe, TE Store, RS, Distrelec and Rapid Electronics have stock available or on a lead time for 1-163088-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-163088-0 often in real-time on the comparison pages.
What if I can't find stock of 1-163088-0?
You can fill out our help required form which you can use to request a quote for 1-163088-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.