Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Contact Underplating Material | Nickel |
---|---|
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Precious Metal |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Accepts Wire Insulation Diameter Range | .035 – .055in, .89 – 1.4mm |
Mating Pin Diameter | .062in, 1.57mm |
Wire Size | 26 – 24AWG, .12 – .2mm² |
Test Current | 13A |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | M Series Connectors, G Series Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Box, Loose Piece |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
III+ PIN,26-24,30AU/FL,SMPACK Contact Type: Pin Contact Mating Area Plating Material: Precious Metal Wire Contact Termination Area Plating Material: Tin Contact Size: Size 16 Wire Size: 26 – 24 AWG Pin Precious Metal Tin Size 16 | Connector Contact | Part Number: 1-66107-0 | Internal Number: 1-66107-0 | 26 – 24 AWG | TE Connectivity | TE Store |
Contact, Pin, 26-24Awg, Crimp | Newark Electronics |
CONTACT, PIN, 26-24AWG, CRIMP | element14 |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Gold Plated Contacts |
For Use With | G Series M Series CPC Connectors |
Where can I find additional details, specifications and documents for a 1-66107-0?
Additional datasheets, footprints and schematics for 1-66107-0 are listed on our Part Details page. You can also find images and similar parts to 1-66107-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66107-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66107-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66107-0 fall under?
The 1-66107-0 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66107-0 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66107-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66107-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66107-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1-66107-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66107-0 often in real-time on the comparison pages.
What if I can't find stock of 1-66107-0?
You can fill out our help required form which you can use to request a quote for 1-66107-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.