Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.21
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$0.81
|
40,051
in stock
|
Buy Now | |
TTI Europe
from US$0.83
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.37
|
15,931
in stock
|
Buy Now | |
Chip One Stop
from US$0.85
|
15,931
in stock
|
Buy Now | |
Farnell
from US$1.01
|
12,750
in stock
|
Buy Now | |
Boersig
from US$0.81
|
4,638
in stock
|
Buy Now | |
Distrelec
from US$1.17
|
1,324
in stock
|
Buy Now | |
Conrad
from US$1.22
|
701
in stock
|
Buy Now | |
TE Store
from US$1.66
|
686
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.88
|
88
in stock
|
Buy Now | |
Avnet America
from US$1.08
|
-
|
Buy Now | |
RS Americas
from US$0.79
|
-
|
Buy Now | |
element14
from US$0.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Precious Metal |
---|---|
Contact Mating Area Plating Thickness | 30µin |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Accepts Wire Insulation Diameter Range | 2 – 2.5mm, .078 – .098in |
Wire Size | .75 – 1.5mm², 18 – 16AWG |
Test Current | 13A |
Color Code | Blue |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Quantity | 200 |
Packaging Method | Bag |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Standard Circular Contacts PIN 18-16AWG GOLD | Rapid Electronics |
POWER CONTACT AWG18-16 BLUE | TTI Europe |
Standard Circular Contacts Pin 18-16Awg Gold |Amp Te Connectivity 1-163082-0 | Newark Electronics |
CONTACT, PIN, 16AWG, CRIMP | Farnell |
TE Connectivity Crimp pin, Plug, 18 ... 16AWG | Distrelec |
Round connectors from the CPC (Circular Plastics Connector) series are well known throughout the industry and are primarily used in harsh environmental conditions.This text is machine translated. | Conrad |
SPEC. PLATED Contact Type: Pin Contact Mating Area Plating Material: Precious Metal Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Precious Metal Tin With | Pin And Socket Contacts & Type Iii & Lp Emea | Part Number: 1-163082-0 | Internal Number: 1-163082-0 | TE Connectivity | TE Store |
1.57mm pin contact 18.5-15.5AWG typ 3 Au | RS |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Type III+ Series, Size 16 Male Crimp Circular Connector Contact | TE Connectivity 1-163082-0 | RS Americas |
CONTACT, PIN, 18-16AWG, CRIMP | element14 |
Where can I find additional details, specifications and documents for a 1-163082-0?
Additional datasheets, footprints and schematics for 1-163082-0 are listed on our Part Details page. You can also find images and similar parts to 1-163082-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-163082-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-163082-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-163082-0 fall under?
The 1-163082-0 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-163082-0 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-163082-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-163082-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-163082-0 have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for 1-163082-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-163082-0 often in real-time on the comparison pages.
What if I can't find stock of 1-163082-0?
You can fill out our help required form which you can use to request a quote for 1-163082-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.