Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0163084-1,
A81709-000 |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
15,650
in stock
|
Buy Now | |
Rapid Electronics
from US$0.79
|
46,982
in stock
|
Buy Now | |
Boersig
from US$0.60
|
18,293
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.56
|
11,985
in stock
|
Buy Now | |
Distrelec
from US$1.07
|
11,053
in stock
|
Buy Now | |
TTI Europe
from US$0.66
|
10,800
in stock
|
Buy Now | |
TE Store
from US$1.46
|
5,262
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
3,758
in stock
|
Buy Now | |
element14
from US$0.84
|
3,074
in stock
|
Buy Now | |
Farnell
from US$0.80
|
2,964
in stock
|
Buy Now | |
Conrad
from US$1.70
|
400
in stock
|
Buy Now | |
SOS electronic
from US$0.79
|
144
in stock
|
Buy Now | |
Avnet Abacus
-
|
36,400
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now |
Contact Mating Area Plating Material | Tin |
---|---|
Contact Type | Socket |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 2µm |
Wire Size | .75 – 1.5mm², 18 – 15AWG |
Accepts Wire Insulation Diameter Range | .079 – .098in, 2.01 – 2.49mm |
Test Current | 13A |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Quantity | 200 |
Packaging Method | Bag |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Standard Circular Contacts 062 SOC.ASS. TYP3+ | Rapid Electronics |
Blue female crimp contact III+ | RS |
Contact | Transfer Multisort Elektronik |
TE Connectivity Crimp Contact, Female, Stamped, 18 ... 15AWG | Distrelec |
.062 SOC.ASS. TYP3 | TTI Europe |
RECEPTACLE Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Tin With | Pin And Socket Contacts & Type Iii & Lp Emea | Part Number: 163084-1 | Internal Number: 163084-1 | Alias Number: A81709-000 | TE Connectivity | TE Store |
Contact, Socket, 18-15Awg, Crimp | Newark Electronics |
CRIMP SOCKET, 18-16AWG | element14 |
Round connectors from the CPC (Circular Plastics Connector) series are well known throughout the industry and are primarily used in harsh environmental conditions. They offer an outstanding price-performance ratio. | Conrad |
Contact Multimate III+ F Crimp 0,75-1,5mm2 Brass/Sn | SOS electronic |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet Abacus |
CONN SOCKET 18-16AWG CRIMP TIN | Future Electronics |
Type III+Series, Size 16 Female Crimp Contact for use w/ Type III+Series Conns | TE Connectivity 163084-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Type III+ Series Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 2.5mm |
Cable Diameter Min | 2mm |
Contact Termination | Crimp |
Wire Area Size Max | 1.5mm² |
Wire Area Size Min | 0.75mm² |
Wire Size (AWG) | 18AWG to 16AWG |
Where can I find additional details, specifications and documents for a 163084-1?
Additional datasheets, footprints and schematics for 163084-1 are listed on our Part Details page. You can also find images and similar parts to 163084-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163084-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163084-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163084-1 fall under?
The 163084-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163084-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163084-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 163084-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163084-1 have stock available?
Authorised distributors including Rapid Electronics, Boersig, RS, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 163084-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163084-1 often in real-time on the comparison pages.
What if I can't find stock of 163084-1?
You can fill out our help required form which you can use to request a quote for 163084-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.