Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E43178-000,
AMPS-0-0066104-7 |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.62
|
72,000
in stock
|
Buy Now | |
TE Store
from US$1.04
|
24,040
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.62
|
21,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
-
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
RS Americas
from US$0.70
|
-
|
Buy Now | |
element14
from US$0.42
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Underplate Material Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Tin-Lead |
Contact Termination Area Plating Finish | Bright |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 13A |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Tin-Lead |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Type | Socket |
Contact Size | 16 |
Mating Pin Diameter | 1.57mm, .062in |
Accepts Wire Insulation Diameter Range | 1.02 – 2.03mm, .04 – .08in |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | PRO-CRIMPER II # 58495-1 Hand Tool for field repair use only., Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
III SKT24-20TIN-LEADSTRIP | Heilind Electronics |
III+ SKT,24-20,TIN-LEAD,STRIP Contact Type: Socket Contact Mating Area Plating Material: Tin-Lead Wire Contact Termination Area Plating Material: Tin-Lead Contact Retention Within Housing: With Contact Size: Size 16 Socket Tin-Lead With | Connector Contact | Part Number: 66104-7 | Internal Number: 66104-7 | Alias Number: AMPS-0-0066104-7 | TE Connectivity | TE Store |
Contact, Socket, 24-20Awg, Crimp | Newark Electronics |
MULTIMATE Type III+ Series 24-20 AWG Discrete Wire Crimp Signal Socket Assembly | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
TYPE III CONTACTS STR, III+ SKT,24-20,TIN-LEAD, STRIP | TE Connectivity 66104-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Lead Plated Contacts |
For Use With | AMP Type III+ Housing Connectors |
Where can I find additional details, specifications and documents for a 66104-7?
Additional datasheets, footprints and schematics for 66104-7 are listed on our Part Details page. You can also find images and similar parts to 66104-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66104-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66104-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66104-7 fall under?
The 66104-7 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66104-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66104-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 66104-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66104-7 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 66104-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66104-7 often in real-time on the comparison pages.
What if I can't find stock of 66104-7?
You can fill out our help required form which you can use to request a quote for 66104-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.