Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.93
|
6,395
in stock
|
Buy Now | |
Boersig
from US$0.40
|
90,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.57
|
19,860
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
14,860
in stock
|
Buy Now | |
TE Store
from US$0.96
|
11,176
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
10,199
in stock
|
Buy Now | |
element14
from US$0.65
|
7,828
in stock
|
Buy Now | |
Farnell
from US$0.71
|
7,828
in stock
|
Buy Now | |
Chip One Stop
from US$0.75
|
5,000
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.54
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
RS Americas
from US$0.76
|
-
|
Buy Now | |
TTI Europe
from US$0.50
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Base Material | Brass |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Contact Mating Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | 2 – 2.5mm, .078 – .098in |
Wire Size | .75 – 1.5mm², 18 – 16AWG |
Test Current | 13A |
Color Code | Blue |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Standard Circular Contacts SOCKET 18-16 AWG TIN | Rapid Electronics |
TE Connectivity - AMP Power Contact .062 DIA SOC.ASS.3+ | Distrelec |
.062 DIA SOC.ASS.3+ Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Tin With | Connector Contact | Part Number: 163083-8 | Internal Number: 163083-8 | TE Connectivity | TE Store |
Contact, Multimate, Type Iii+ Series, Socket, 18 Awg, 15 Awg, Crimp, Brass Rohs Compliant: Yes |Amp Te Connectivity 163083-8 | Newark Electronics |
CONTACT, SOCKET, TYPE III, 18-15AWG | element14 |
1.57mm skt contact 18.5-15.5 AWG typ3 Sn | RS |
Socket Type iii Contact | Dalroad Norslo |
AMP Type III+ Size 16 18 û 16 AWG Straight Socket Assembly | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
1.57mm skt contact 18.5-15.5 AWG typ3 Sn | TE Connectivity 163083-8 | RS Americas |
CONTACT FMALE MULTIMATE SIZE16 | TTI Europe |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 15AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Contact Size | 16 |
Contact Termination | Crimp |
Current Rating | 13A |
Gender | Receptacle |
Where can I find additional details, specifications and documents for a 163083-8?
Additional datasheets, footprints and schematics for 163083-8 are listed on our Part Details page. You can also find images and similar parts to 163083-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163083-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163083-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163083-8 fall under?
The 163083-8 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163083-8 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163083-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 163083-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163083-8 have stock available?
Authorised distributors including Boersig, Rapid Electronics, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 163083-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163083-8 often in real-time on the comparison pages.
What if I can't find stock of 163083-8?
You can fill out our help required form which you can use to request a quote for 163083-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.