Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.81
|
7,500
in stock
|
Buy Now | |
TE Store
from US$2.16
|
8,467
in stock
|
Buy Now | |
Powell Electronics
from US$1.12
|
8,063
in stock
|
Buy Now | |
Newark Electronics
from US$1.74
|
7,500
in stock
|
Buy Now | |
element14
from US$1.19
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
RS Americas
from US$1.24
|
-
|
Buy Now | |
Boersig
from US$1.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Pin |
---|---|
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Base Material | Brass |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Thickness | .25µm, 10µin |
Contact Mating Area Plating Material | Precious Metal |
Contact Termination Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Accepts Wire Insulation Diameter Range | .04 – .08in, 1.02 – 2.03mm |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | PRO-CRIMPER II # 58495-1 Hand Tool for field repair use only., Reverse Reeled For Mini Applicator, Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
III+ PIN,24-20,30AU>10,STRIP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Gold Contact Retention Within Housing: With Contact Size: Size 16 Pin Tin Gold With | Connector Contact | Part Number: 66102-6 | Internal Number: 66102-6 | TE Connectivity | TE Store |
Iii+ Pin,24-20,30Au>10,strip Rohs Compliant: Yes |Amp Te Connectivity 66102-6 | Newark Electronics |
III+ PIN,24-20,30AU>10,STRIP | element14 |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
III+ PIN,24-20,30AU>10,STRIP | TE Connectivity 66102-6 | RS Americas |
Where can I find additional details, specifications and documents for a 66102-6?
Additional datasheets, footprints and schematics for 66102-6 are listed on our Part Details page. You can also find images and similar parts to 66102-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66102-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66102-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66102-6 fall under?
The 66102-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66102-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66102-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 66102-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66102-6 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 66102-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66102-6 often in real-time on the comparison pages.
What if I can't find stock of 66102-6?
You can fill out our help required form which you can use to request a quote for 66102-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.