Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.54
|
10,263
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
10,263
in stock
|
Buy Now | |
Rapid Electronics
from US$0.57
|
10,263
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
10,263
in stock
|
Buy Now | |
Farnell
from US$1.03
|
8,300
in stock
|
Buy Now | |
TE Store
from US$1.00
|
1,392
in stock
|
Buy Now | |
Powell Electronics
from US$0.60
|
30
in stock
|
Buy Now | |
Electro Enterprises
from US$0.43
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
50
in stock
|
Buy Now | |
Heilind Electronics
-
|
16
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
RS Americas
from US$1.03
|
-
|
Buy Now | |
Boersig
from US$0.60
|
-
|
Buy Now | |
Carlton-Bates
from US$0.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 13A |
---|---|
Contact Type | Socket |
Contact Termination Area Plating Material | Tin-Lead |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Base Material | Brass |
Contact Underplating Material | Nickel |
Underplate Material Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Tin-Lead |
Contact Termination Area Plating Finish | Bright |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Size | 16 |
Accepts Wire Insulation Diameter Range | 2.03 – 2.54mm, .08 – .1in |
Mating Pin Diameter | .062in, 1.57mm |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Test Current | 13A |
Color Code | Yellow |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | Insertion Tool No. 91002-1 (for Insulation Dia. 1.78 [.07] or less), No. 200893-2 (for Insulation Dia. .09 [2.29] max.) Extraction Tool No. 305183., Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
For Use With | CPC Connectors, G Series Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Loose Piece, Carton |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
Iii+ Skt,24-20,tin-Lead,lp Rohs Compliant: No |Amp Te Connectivity 66399-1 | Newark Electronics |
Standard Circular Contacts TIN SOCKET 24-20 AWG | Rapid Electronics |
TE Connectivity III+ SKT 24-20 TIN-LEAD LP Connector Acc | Distrelec |
CONTACT, SOCKET, CRIMP, 20AWG | Farnell |
III+ SKT,24-20,TIN-LEAD,LP Contact Type: Socket Contact Mating Area Plating Material: Tin-Lead Wire Contact Termination Area Plating Material: Tin-Lead Contact Retention Within Housing: With Contact Size: Size 16 Socket Tin-Lead With | Connector Contact | Part Number: 66399-1 | Internal Number: 66399-1 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Socket Contact, Size 16, 13A, Tin Plating, Crimp Terminal, 20-24 AWG, CPC Series | TE Connectivity 66399-1 | RS Americas |
Socket Contact, Crimp Contact, 24 AWG Min, 20 AWG Max, 1.57 mm, No. 16, 13A | Carlton-Bates |
Where can I find additional details, specifications and documents for a 66399-1?
Additional datasheets, footprints and schematics for 66399-1 are listed on our Part Details page. You can also find images and similar parts to 66399-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66399-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66399-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66399-1 fall under?
The 66399-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66399-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66399-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 66399-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66399-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 66399-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66399-1 often in real-time on the comparison pages.
What if I can't find stock of 66399-1?
You can fill out our help required form which you can use to request a quote for 66399-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.