Prices starting from US$0.66
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.76 |
No stock
|
Buy Now | |
RS Americas | US$0.87 |
7,976
|
Buy Now | |
Chip One Stop | US$0.77 |
4,000
|
Buy Now | |
Heilind Electronics | US$0.91 |
109
|
Buy Now | |
Heilind Electronics Asia | US$0.91 |
36
|
Buy Now | |
Newark Electronics | US$0.78 |
-
|
Buy Now | |
Avnet America | US$0.70 |
-
|
Buy Now | |
TTI Europe | US$0.66 |
-
|
Buy Now | |
Richardson RFPD | US$1,836.42 |
-
|
Buy Now | |
TE Store | US$1.08 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Underplate Material Thickness | 30µin, .76µm |
---|---|
Contact Mating Area Plating Material | Precious Metal |
Contact Type | Socket |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Contact Termination Area Plating Finish | Matte |
Contact Underplating Material | Nickel |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Accepts Wire Insulation Diameter Range | .04 – .08in, 1.02 – 2.03mm |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | CPC Connectors |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Connector, Skt Assy,.062 Dia, Type III | TE Connectivity 66104-3 | RS Americas |
SKT ASSY.062 DIATYPE III | Heilind Electronics |
Skt Assy,.062 Dia,type Iii |Te Connectivity 66104-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Special Order: SKT ASSY,.062 DIA,TYPE III Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold Tin With | Connector Contact | Part Number: 66104-3 | Internal Number: 66104-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 66104-3?
Additional datasheets, footprints and schematics for 66104-3 are listed on our Part Details page. You can also find images and similar parts to 66104-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66104-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66104-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66104-3 fall under?
The 66104-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66104-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66104-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 66104-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66104-3 have stock available?
Authorised distributors including RS Americas, Chip One Stop, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 66104-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66104-3 often in real-time on the comparison pages.
What if I can't find stock of 66104-3?
You can fill out our help required form which you can use to request a quote for 66104-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.