Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.05
|
No stock
|
Buy Now | |
TE Store
from US$1.76
|
1,347
in stock
|
Buy Now | |
Heilind Electronics
from US$1.16
|
63
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.16
|
21
in stock
|
Buy Now | |
Future Electronics
from US$1.02
|
-
|
Buy Now | |
Avnet America
from US$1.04
|
-
|
Buy Now | |
RS Americas
from US$1.74
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 13A |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Thickness | .25µm, 10µin |
Contact Mating Area Plating Material | Precious Metal |
Contact Termination Area Plating Material | Gold |
Contact Size | 16 |
Accepts Wire Insulation Diameter Range | .89 – 1.4mm, .035 – .055in |
Wire Size | .12 – .2mm², 26 – 24AWG |
Mating Pin Diameter | 1.57mm, .062in |
Test Current | 13A |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece, Carton |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
III+ PIN,26-24,30AU>10,LP Contact Type: Pin Contact Mating Area Plating Material: Precious Metal Wire Contact Termination Area Plating Material: Gold Contact Retention Within Housing: With Contact Size: Size 16 Pin Precious Metal Gold With | Connector Contact | Part Number: 66107-1 | Internal Number: 66107-1 | TE Connectivity | TE Store |
III PIN26-2430AU10LP | Heilind Electronics |
Iii+ Pin,26-24,30Au | Newark Electronics |
24-26 AWG MULTIMATE SERIES GOLD CRIMP HEADER | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, III+ Pin,26-24,30Au>10,Lp | TE Connectivity 66107-1 | RS Americas |
Where can I find additional details, specifications and documents for a 66107-1?
Additional datasheets, footprints and schematics for 66107-1 are listed on our Part Details page. You can also find images and similar parts to 66107-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66107-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66107-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66107-1 fall under?
The 66107-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66107-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66107-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 66107-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66107-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 66107-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66107-1 often in real-time on the comparison pages.
What if I can't find stock of 66107-1?
You can fill out our help required form which you can use to request a quote for 66107-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.