Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.17
|
No stock
|
Buy Now | |
TE Store
from US$2.08
|
2,300
in stock
|
Buy Now | |
Newark Electronics
from US$1.37
|
-
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
RS Americas
from US$1.29
|
-
|
Buy Now | |
Avnet Asia
from US$1.41
|
-
|
Buy Now | |
Boersig
from US$1.41
|
-
|
Buy Now | |
Farnell
from US$2.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Contact Mating Area Plating Thickness | 30µin |
Contact Type | Socket |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Gold Flash |
Contact Size | 16 |
Accepts Wire Insulation Diameter Range | 2 – 2.5mm, .078 – .098in |
Wire Size | .75 – 1.5mm², 18 – 16AWG |
Test Current | 13A |
Color Code | Blue |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
.062 DIA SOC ASS 3+ Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Flash Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold Gold Flash With | Connector Contact | Part Number: 163083-2 | Internal Number: 163083-2 | TE Connectivity | TE Store |
Contact female crimp 18-15AWG Multimate | RS |
.062 Dia Soc Ass 3+ Rohs Compliant: Yes |Amp Te Connectivity 163083-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount T/R | Avnet America |
Contact female crimp 18-15AWG Multimate | TE Connectivity 163083-2 | RS Americas |
CONTACT, SOCKET, 18-16AWG, CRIMP | Farnell |
Where can I find additional details, specifications and documents for a 163083-2?
Additional datasheets, footprints and schematics for 163083-2 are listed on our Part Details page. You can also find images and similar parts to 163083-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163083-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163083-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163083-2 fall under?
The 163083-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163083-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163083-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 163083-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163083-2 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 163083-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163083-2 often in real-time on the comparison pages.
What if I can't find stock of 163083-2?
You can fill out our help required form which you can use to request a quote for 163083-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.