Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.40
|
4,001
in stock
|
Buy Now | |
RS Americas
from US$1.16
|
43,011
in stock
|
Buy Now | |
TE Store
from US$1.69
|
13,889
in stock
|
Buy Now | |
Heilind Electronics
from US$1.53
|
11,316
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
4,548
in stock
|
Buy Now | |
element14
from US$1.11
|
4,548
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.53
|
2,263
in stock
|
Buy Now | |
Powell Electronics
from US$1.28
|
1,301
in stock
|
Buy Now | |
Electro Enterprises
from US$1.62
|
388
in stock
|
Buy Now | |
Conrad
from US$2.20
|
47
in stock
|
Buy Now | |
Farnell
from US$1.36
|
14
in stock
|
Buy Now | |
Rapid Electronics
from US$1.62
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$1.85
|
13
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
-
|
Buy Now | |
Avnet America
from US$1.11
|
-
|
Buy Now | |
Boersig
from US$1.64
|
-
|
Buy Now | |
Richardson RFPD
from US$1,836.42
|
-
|
Buy Now | |
Sager
from US$1.03
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Precious Metal |
---|---|
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Size | 16 |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Contact Termination Area Plating Material | Gold |
Contact Termination Area Plating Thickness | 10µin, .25µm |
Contact Base Material | Brass |
Contact Current Rating (Max) | 13A |
Wire Size | .2 – .6mm², 24 – 20AWG |
Mating Pin Diameter | 1.57mm, .062in |
Accepts Wire Insulation Diameter Range | .04 – .08in, 1.02 – 2.03mm |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1000 |
Packaging Method | Carton, Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Connector PIN 20-24 AWG 30 Gold Crimp Multimate III Series | TE Connectivity 66103-1 | RS Americas |
III+ PIN,24-20,30AU>10,LP Contact Type: Pin Contact Mating Area Plating Material: Precious Metal Wire Contact Termination Area Plating Material: Gold Contact Retention Within Housing: With Contact Size: Size 16 Pin Precious Metal Gold With | Connector Contact | Part Number: 66103-1 | Internal Number: 66103-1 | TE Connectivity | TE Store |
III PIN24-2030AU10LP | Heilind Electronics |
Contact, Pin, 24-20Awg, Crimp | Newark Electronics |
CONTACT, PIN, 24-20AWG, CRIMP | element14 |
Contact, Pin, Multimate, 24-20 AWG | RS |
Additional technical information: Connector & Contact Connection to: Leads and CablesContact Alignment: StraightContact Size: 16Contact Rating Current (max.): 13AContact Type: Pinof matching pin diameter: 1.57 mmfor use with: CPC Connector, G Series Connector, M Series Connector | Conrad |
Standard Circular Contacts III+ PIN | Rapid Electronics |
MULTIMATE Type III+ Series 24-20 AWG Discrete Wire Crimp Signal Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
III+ PIN,24-20,30AU>10,LP | Boersig |
Status: | Unknown |
---|---|
Series: | Multimate Type III+ Series |
RoHS: | Unknown |
Product Range | Multimate Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP G Series M Series CPC Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 66103-1?
Additional datasheets, footprints and schematics for 66103-1 are listed on our Part Details page. You can also find images and similar parts to 66103-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66103-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66103-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66103-1 fall under?
The 66103-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66103-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66103-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 66103-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66103-1 have stock available?
Authorised distributors including RS Americas, TE Store, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for 66103-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66103-1 often in real-time on the comparison pages.
What if I can't find stock of 66103-1?
You can fill out our help required form which you can use to request a quote for 66103-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.