Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.76
|
61
in stock
|
Buy Now | |
TE Store
from US$1.33
|
897
in stock
|
Buy Now | |
RS Americas
from US$0.83
|
644
in stock
|
Buy Now | |
Rapid Electronics
from US$1.12
|
93
in stock
|
Buy Now | |
Chip One Stop
from US$1.45
|
93
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
61
in stock
|
Buy Now | |
element14
from US$0.76
|
61
in stock
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
Distrelec
from US$0.94
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Material | Tin-Lead |
Underplate Material Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 13A |
Contact Base Material | Brass |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Type | Socket |
Contact Size | 16 |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | 18 – 16AWG, .8 – 1.4mm² |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, M Series Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Box, Loose Piece |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
III+ SKT,18-16,TIN-LEAD,SMPACK Contact Type: Socket Contact Mating Area Plating Material: Tin-Lead Wire Contact Termination Area Plating Material: Tin-Lead Contact Size: Size 16 Wire Size: 18 – 16 AWG Socket Tin-Lead Size 16 | Connector Contact | Part Number: 1-66101-6 | Internal Number: 1-66101-6 | 18 – 16 AWG | TE Connectivity | TE Store |
Contact Multimate Socket 18-16 AWG Crimp 0.080 in.-0.100 in. Size 16 | TE Connectivity 1-66101-6 | RS Americas |
Standard Circular Contacts III+ SKT 18-16 TIN-L | Rapid Electronics |
Rect Pwr Contact, Skt, 18-16Awg, Crimp Rohs Compliant: No |Amp Te Connectivity 1-66101-6 | Newark Electronics |
RECT PWR CONTACT, SKT, 18-16AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
TE Connectivity - AMP Contacts III+ SKT18-16TIN-LEADSMPACK | Distrelec |
Where can I find additional details, specifications and documents for a 1-66101-6?
Additional datasheets, footprints and schematics for 1-66101-6 are listed on our Part Details page. You can also find images and similar parts to 1-66101-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66101-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66101-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66101-6 fall under?
The 1-66101-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66101-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66101-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66101-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66101-6 have stock available?
Authorised distributors including TE Store, RS Americas, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 1-66101-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66101-6 often in real-time on the comparison pages.
What if I can't find stock of 1-66101-6?
You can fill out our help required form which you can use to request a quote for 1-66101-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.