Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
265,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
40,000
in stock
|
Buy Now | |
TE Store
from US$0.37
|
3,954
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Silver |
---|---|
Contact Type | Pin |
Contact Base Material | Brass |
Contact Size | 16 |
Contact Mating Area Plating Material | Tin |
Wire Size | .75 – 1.5mm², 18 – 16AWG |
Accepts Wire Insulation Diameter Range | .078 – .098in, 2 – 2.5mm |
Test Current | 13A |
Color Code | Blue |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Standard Circular Contacts .062 DIA PIN ASSY 3+ | Rapid Electronics |
PIN AND SOCKET CONTACTS | Farnell |
.062 DIA PIN ASSY 3+ Contact Type: Pin Contact Mating Area Plating Material: Silver Wire Contact Termination Area Plating Material: Silver Contact Retention Within Housing: With Contact Size: Size 16 Pin Silver With | Connector Contact | Part Number: 1-163081-7 | Internal Number: 1-163081-7 | TE Connectivity | TE Store |
.062 Dia Pin Assy 3+ |Amp Te Connectivity 1-163081-7 | Newark Electronics |
Contact M 1 POS 1 Terminal 1 Port Strip | Avnet America |
Connector, .062 Dia Pin Assy 3+ | TE Connectivity 1-163081-7 | RS Americas |
Where can I find additional details, specifications and documents for a 1-163081-7?
Additional datasheets, footprints and schematics for 1-163081-7 are listed on our Part Details page. You can also find images and similar parts to 1-163081-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-163081-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-163081-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-163081-7 fall under?
The 1-163081-7 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-163081-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-163081-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-163081-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-163081-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 1-163081-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-163081-7 often in real-time on the comparison pages.
What if I can't find stock of 1-163081-7?
You can fill out our help required form which you can use to request a quote for 1-163081-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.