Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E44255-000,
AMP-0-0163086-2 |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.67
|
25
in stock
|
Buy Now | |
Boersig
from US$1.24
|
14,745
in stock
|
Buy Now | |
Newark Electronics
from US$2.63
|
3,102
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.57
|
2,440
in stock
|
Buy Now | |
Farnell
from US$2.16
|
2,199
in stock
|
Buy Now | |
TE Store
from US$2.91
|
2,114
in stock
|
Buy Now | |
Conrad
from US$3.61
|
1,368
in stock
|
Buy Now | |
Heilind Electronics
from US$2.26
|
77
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.26
|
25
in stock
|
Buy Now | |
Future Electronics
from US$1.79
|
-
|
Buy Now | |
Avnet America
from US$1.88
|
-
|
Buy Now | |
RS Americas
from US$1.93
|
-
|
Buy Now | |
Distrelec
from US$2.29
|
-
|
Buy Now | |
TTI Europe
from US$1.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Pin |
---|---|
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Contact Base Material | Brass |
Contact Size | 16 |
Accepts Wire Insulation Diameter Range | 1.1 – 1.8mm, .0433 – .071in |
Mating Pin Diameter | .062in |
Wire Size | .2 – .5mm², 24 – 20AWG |
Test Current | 13A |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Quantity | 200 |
Packaging Method | Bag |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Contact, Pin, 24-20Awg, Crimp | Newark Electronics |
Contact | Transfer Multisort Elektronik |
CRIMP PIN, III+, GOLD | Farnell |
LOOSE PIECE PIN TYPEIII+ CONTACT SIZE 16 Contact Type: Pin Contact Mating Area Plating Material: Precious Metal Wire Contact Termination Area Plating Material: Gold Flash Contact Retention Within Housing: With Contact Size: Size 16 Pin Precious Metal Gold Flash With | Pin And Socket Contacts & Type Iii & Lp Emea | Part Number: 163086-2 | Internal Number: 163086-2 | Alias Number: AMP-0-0163086-2 | TE Connectivity | TE Store |
Round connectors from the CPC (Circular Plastics Connector) series are well known throughout the industry and are primarily used in harsh environmental conditions. They offer an outstanding price-performance ratio. | Conrad |
LOOSE PIECE PIN TYPE III+ CONT SIZE 16 | Heilind Electronics |
Contact male 24-20awg,crimp,gold | RS |
24-20 AWG Gold Plating Crimp Termination Pin Multimate Type III+ Connector | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Type III+ Series, Size 16 Male Crimp Circular Connector Contact | TE Connectivity 163086-2 | RS Americas |
TE Connectivity Crimp Contact, Male, Stamped, 24 ... 20AWG | Distrelec |
MULTIMATE MALE CONTACT | TTI Europe |
Where can I find additional details, specifications and documents for a 163086-2?
Additional datasheets, footprints and schematics for 163086-2 are listed on our Part Details page. You can also find images and similar parts to 163086-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163086-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163086-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163086-2 fall under?
The 163086-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163086-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163086-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 163086-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163086-2 have stock available?
Authorised distributors including Boersig, Newark Electronics, Transfer Multisort Elektronik, Farnell and TE Store have stock available or on a lead time for 163086-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163086-2 often in real-time on the comparison pages.
What if I can't find stock of 163086-2?
You can fill out our help required form which you can use to request a quote for 163086-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.