Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Contact Termination Area Plating Material | Tin over Nickel |
---|---|
Contact Mating Area Plating Thickness | 30µin |
Contact Size | 16 |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Contact Mating Area Plating Material | Precious Metal |
Wire Size | 24 – 20AWG, .2 – .5mm² |
Accepts Wire Insulation Diameter Range | .043 – .07in, 1.1 – 1.8mm |
Test Current | 13A |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]., Leading Pin (1.8mm longer than standard pins) |
Wire Type | Regular Wire |
Packaging Quantity | 200 |
Packaging Method | Box |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Where can I find additional details, specifications and documents for a 164163-4?
Additional datasheets, footprints and schematics for 164163-4 are listed on our Part Details page. You can also find images and similar parts to 164163-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 164163-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 164163-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 164163-4 fall under?
The 164163-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 164163-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 164163-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 164163-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 164163-4 have stock available?
There is no stock from authorised distributors for 164163-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 164163-4 often in real-time on the comparison pages.
What if I can't find stock of 164163-4?
You can fill out our help required form which you can use to request a quote for 164163-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.