Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.09
|
No stock
|
Buy Now | |
TTI Europe
from US$0.96
|
15,000
in stock
|
Buy Now | |
TE Store
from US$1.73
|
13,608
in stock
|
Buy Now | |
Chip One Stop
from US$1.00
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$1.03
|
-
|
Buy Now | |
Boersig
from US$0.92
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Contact Mating Area Plating Thickness | 30µin |
Contact Type | Socket |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Gold Flash |
Contact Size | 16 |
Accepts Wire Insulation Diameter Range | 2 – 2.5mm, .078 – .098in |
Wire Size | .75 – 1.5mm², 18 – 16AWG |
Test Current | 13A |
Color Code | Blue |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
.062 DIA SOC.ASS 3 | TTI Europe |
.062 DIA SOC.ASS 3+ Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold Tin With | Connector Contact | Part Number: 1-163083-1 | Internal Number: 1-163083-1 | TE Connectivity | TE Store |
.062 Dia Soc.ass 3+ Rohs Compliant: Yes |Amp Te Connectivity 1-163083-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1-163083-1?
Additional datasheets, footprints and schematics for 1-163083-1 are listed on our Part Details page. You can also find images and similar parts to 1-163083-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-163083-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-163083-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-163083-1 fall under?
The 1-163083-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-163083-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-163083-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-163083-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-163083-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 1-163083-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-163083-1 often in real-time on the comparison pages.
What if I can't find stock of 1-163083-1?
You can fill out our help required form which you can use to request a quote for 1-163083-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.