Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Underplate Material Thickness | 50µin, 1.27µm |
---|---|
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
Contact Mating Area Plating Material | Tin |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | 26 – 24AWG, .12 – .2mm² |
Accepts Wire Insulation Diameter Range | .035 – .055in, .89 – 1.4mm |
Test Current | 13A |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | M Series Connectors, CPC Connectors, G Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Loose Piece, Box |
Packaging Quantity | 100 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Type III+ PCB Connector Contact, Male, Crimp, Tin over Nickel Plating | TE Connectivity 1-66107-2 | RS Americas |
III+ PIN,26-24,TIN,SMPACK Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Size: Size 16 Wire Size: 26 – 24 AWG Pin Tin Size 16 | Connector Contact | Part Number: 1-66107-2 | Internal Number: 1-66107-2 | 26 – 24 AWG | TE Connectivity | TE Store |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1-66107-2?
Additional datasheets, footprints and schematics for 1-66107-2 are listed on our Part Details page. You can also find images and similar parts to 1-66107-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66107-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66107-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66107-2 fall under?
The 1-66107-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66107-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66107-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66107-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66107-2 have stock available?
Authorised distributors including RS Americas, TE Store and Avnet America have stock available or on a lead time for 1-66107-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66107-2 often in real-time on the comparison pages.
What if I can't find stock of 1-66107-2?
You can fill out our help required form which you can use to request a quote for 1-66107-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.