Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Contact Type | Pin |
---|---|
Contact Mating Area Plating Material | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Termination Area Plating Material | Tin over Nickel |
Contact Retention Within Housing | With |
Contact Size | 16 |
Contact Base Material | Brass |
Mating Pin Diameter | 1.6mm, .062in |
Accepts Wire Insulation Diameter Range | 2 – 2.5mm, .078 – .098in |
Wire Size | .8 – 1.4mm², 18 – 16AWG |
Test Current | 13A |
Color Code | Blue |
Contact Retention Type Within Housing | Crimp Snap-In |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]., Leading Pin (1.8mm longer than standard pins) |
Wire Type | Regular Wire |
Packaging Method | Loose Piece |
Packaging Quantity | 5000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Contact PIN Crimp ST Cable Mount Loose | Avnet America |
Where can I find additional details, specifications and documents for a 164161-7?
Additional datasheets, footprints and schematics for 164161-7 are listed on our Part Details page. You can also find images and similar parts to 164161-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 164161-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 164161-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 164161-7 fall under?
The 164161-7 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 164161-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 164161-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 164161-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 164161-7 have stock available?
Authorised distributors including Chip One Stop, RS Americas, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 164161-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 164161-7 often in real-time on the comparison pages.
What if I can't find stock of 164161-7?
You can fill out our help required form which you can use to request a quote for 164161-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.