Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$78.77
|
157
in stock
|
Buy Now | |
RS Americas
from US$0.67
|
6,210
in stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
4,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.72
|
4,400
in stock
|
Buy Now | |
Distrelec
from US$0.79
|
4,400
in stock
|
Buy Now | |
TE Store
from US$1.16
|
4,168
in stock
|
Buy Now | |
Heilind Electronics
from US$0.97
|
266
in stock
|
Buy Now | |
Newark Electronics
from US$58.87
|
157
in stock
|
Buy Now | |
element14
from US$53.45
|
157
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.97
|
62
in stock
|
Buy Now | |
Future Electronics
from US$0.61
|
-
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
Sager
from US$0.64
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Pin |
---|---|
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Tin-Lead |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Precious Metal |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Finish | Bright |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Size | 16 |
Wire Size | .2 – .6mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | 1.02 – 2.03mm, .04 – .08in |
Mating Pin Diameter | 1.57mm, .062in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, M Series Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Box, Loose Piece |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Multimate Contacts III+ PIN 24-20 TIN-LEAD SMPACK, Type III+ Series | TE Connectivity 1-66103-5 | RS Americas |
Standard Circular Contacts TYPE III PIN CONTACT | Rapid Electronics |
TE Connectivity - AMP Contacts III+ PIN24-20TIN-LEADSMPACK | Distrelec |
III+ PIN,24-20,TIN-LEAD,SMPACK Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin-Lead Contact Size: Size 16 Wire Size: 24 – 20 AWG Pin Tin Tin-Lead Size 16 | Connector Contact | Part Number: 1-66103-5 | Internal Number: 1-66103-5 | 24 – 20 AWG | TE Connectivity | TE Store |
III PIN24-20TIN-LEADSMPACK | Heilind Electronics |
Contact, Pin, 24-20Awg, Crimp | Newark Electronics |
CONTACT, PIN, 24-20AWG, CRIMP | element14 |
Multimate Type III+ Series 24-20 AWG Discrete Wire Crimp Signal Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Standard Circular Contacts TYPE III PIN CONTACT Series 1 | Sager |
Pin Contact, Crimp Contact, 24 AWG Min, 20 AWG Max, 1.57 mm, No. 16, 13A, Tin | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | G Series M Series CPC Connectors |
Where can I find additional details, specifications and documents for a 1-66103-5?
Additional datasheets, footprints and schematics for 1-66103-5 are listed on our Part Details page. You can also find images and similar parts to 1-66103-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66103-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66103-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66103-5 fall under?
The 1-66103-5 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66103-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66103-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66103-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66103-5 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1-66103-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66103-5 often in real-time on the comparison pages.
What if I can't find stock of 1-66103-5?
You can fill out our help required form which you can use to request a quote for 1-66103-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.