Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.77
|
3,164
in stock
|
Buy Now | |
RS Americas
from US$0.55
|
40,431
in stock
|
Buy Now | |
Sager
from US$0.52
|
14,631
in stock
|
Buy Now | |
TE Store
from US$1.14
|
9,372
in stock
|
Buy Now | |
Powell Electronics
from US$0.62
|
8,331
in stock
|
Buy Now | |
Chip One Stop
from US$0.79
|
850
in stock
|
Buy Now | |
Heilind Electronics
from US$0.75
|
767
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
735
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.75
|
179
in stock
|
Buy Now | |
Electro Enterprises
from US$0.50
|
4
in stock
|
Buy Now | |
element14
from US$0.62
|
-
|
Buy Now | |
Boersig
from US$0.55
|
-
|
Buy Now | |
Carlton-Bates
from US$0.69
|
-
|
Buy Now | |
TTI Europe
from US$0.55
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Base Material | Brass |
Contact Current Rating (Max) | 13A |
Underplate Material Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Tin-Lead |
Contact Type | Socket |
Contact Termination Area Plating Finish | Bright |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Size | 16 |
Accepts Wire Insulation Diameter Range | 1.02 – 2.03mm, .04 – .08in |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Carton, Loose Piece |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Standard Contact, Circular, 24-20AWG, Tin, Female Socket, Multimate Series | TE Connectivity 66105-2 | RS Americas |
Standard Circular Contacts 24-20 TIN SKT BULK | Sager |
III+ SKT,24-20,TIN-LEAD,LP Contact Type: Socket Contact Mating Area Plating Material: Tin-Lead Wire Contact Termination Area Plating Material: Tin-Lead Contact Retention Within Housing: With Contact Size: Size 16 Socket Tin-Lead With | Connector Contact | Part Number: 66105-2 | Internal Number: 66105-2 | TE Connectivity | TE Store |
Contact, Socket, 24-20Awg, Crimp | Newark Electronics |
III SKT24-20TIN-LEADLP | Heilind Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
CRIMP SOCKET, 24-20AWG TIN | element14 |
Crimp Socket Contact Brass 20 AWG - 24 AWG | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Tin Plated Contacts |
For Use With | G Series M Series and CPC Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 66105-2?
Additional datasheets, footprints and schematics for 66105-2 are listed on our Part Details page. You can also find images and similar parts to 66105-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66105-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66105-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66105-2 fall under?
The 66105-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66105-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66105-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 66105-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66105-2 have stock available?
Authorised distributors including RS Americas, Sager, TE Store, Powell Electronics and Newark Electronics have stock available or on a lead time for 66105-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66105-2 often in real-time on the comparison pages.
What if I can't find stock of 66105-2?
You can fill out our help required form which you can use to request a quote for 66105-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.