Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$116.83
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$2.62
|
191
in stock
|
Buy Now | |
Chip One Stop
from US$1.26
|
191
in stock
|
Buy Now | |
Conrad
from US$1.41
|
60
in stock
|
Buy Now | |
RS Americas
from US$1.34
|
55
in stock
|
Buy Now | |
element14
from US$111.36
|
10
in stock
|
Buy Now | |
Future Electronics
from US$1.11
|
-
|
Buy Now | |
Avnet America
from US$1.08
|
-
|
Buy Now | |
Boersig
from US$0.99
|
-
|
Buy Now | |
Distrelec
from US$0.97
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Type | Pin |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Tin |
Wire Size | .2 – .6mm², 24 – 20AWG |
Mating Pin Diameter | 1.57mm, .062in |
Accepts Wire Insulation Diameter Range | .04 – .08in, 1.02 – 2.03mm |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, M Series Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Box, Loose Piece |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Standard Circular Contacts Iii+ Pin 24-20 15Au |Amp Te Connectivity 1-66103-6 | Newark Electronics |
Additional technical information: Connector & Contact Connection to: Leads and CablesContact Alignment: StraightContact Size: 16Contact Rating Current (max.): 13AContact Type: Pinof matching pin diameter: 1.57 mmfor use with: CPC Connector, G Series Connector, M Series Connector | Conrad |
Connector, III+ Pin,24-20,15Au/Fl, Smpack | TE Connectivity 1-66103-6 | RS Americas |
CONTACT, PIN, 24-20AWG, CRIMP | element14 |
Multimate Type III+ Series 24-20 AWG Discrete Wire Crimp Signal Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
TE Connectivity - AMP Power Contact III+ PIN24-2015AU/FLSMPACK | Distrelec |
III+ PIN,24-20,15AU-FL,SMPACK | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | G Series M Series CPC Connectors |
Where can I find additional details, specifications and documents for a 1-66103-6?
Additional datasheets, footprints and schematics for 1-66103-6 are listed on our Part Details page. You can also find images and similar parts to 1-66103-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66103-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66103-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66103-6 fall under?
The 1-66103-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66103-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66103-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66103-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66103-6 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Conrad, RS Americas and element14 have stock available or on a lead time for 1-66103-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66103-6 often in real-time on the comparison pages.
What if I can't find stock of 1-66103-6?
You can fill out our help required form which you can use to request a quote for 1-66103-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.