66104-6 Part Information
Details for 66104-6 by TE Connectivity
Connectors>Power Connectors>Power Contacts
Featured Distributor
Pricing
Break | Price |
---|---|
4000 | 0.9540 |
Stock Information
Details
Part Downloads
Part Specifications
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 30µin, .76µm |
Contact Termination Area Plating Thickness | .25µm, 10µin |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Gold |
Contact Base Material | Brass |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Mating Pin Diameter | 1.57mm, .062in |
Accepts Wire Insulation Diameter Range | .04 – .08in, 1.02 – 2.03mm |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | M Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Compatible Parts
Alternative Part Descriptions
- III+ SKT,24-20,30AU<10,STRIP ROHS COMPLIANT: YES | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 66104-6?
Additional datasheets, footprints and schematics for 66104-6 are listed in our Part Details tab. You can also find the 66104-6 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66104-6 in the Pricing & Inventory tab next to part details. You can view 66104-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66104-6 fall under?
The 66104-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66104-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66104-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 66104-6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 66104-6 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 66104-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66104-6 often in real-time on the comparison pages.
What if I can't find stock of 66104-6?
You can fill out our help required form which you can use to request a quote for 66104-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.