Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$72.79
|
36
in stock
|
Buy Now | |
RS Americas
from US$0.73
|
4,038
in stock
|
Buy Now | |
Heilind Electronics
from US$0.98
|
1,200
in stock
|
Buy Now | |
TE Store
from US$1.18
|
1,136
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.98
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$68.33
|
36
in stock
|
Buy Now | |
element14
from US$57.93
|
36
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now |
Contact Current Rating (Max) | 13A |
---|---|
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Size | 16 |
Underplate Material Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Finish | Bright |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Accepts Wire Insulation Diameter Range | .04 – .08in, 1.02 – 2.03mm |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, M Series Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Loose Piece, Box |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Type III+ Series Contact For Use With Type III + Series Connector | TE Connectivity 2-66105-0 | RS Americas |
III SKT24-20TINSMPACK | Heilind Electronics |
III+ SKT,24-20,TIN,SMPACK Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Size: Size 16 Wire Size: 24 – 20 AWG Socket Tin Size 16 | Connector Contact | Part Number: 2-66105-0 | Internal Number: 2-66105-0 | 24 – 20 AWG | TE Connectivity | TE Store |
Contact, Socket, 24-20Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 24-20AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | G Series M Series CPC Connectors |
Where can I find additional details, specifications and documents for a 2-66105-0?
Additional datasheets, footprints and schematics for 2-66105-0 are listed on our Part Details page. You can also find images and similar parts to 2-66105-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-66105-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-66105-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-66105-0 fall under?
The 2-66105-0 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2-66105-0 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-66105-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-66105-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-66105-0 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, TE Store, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 2-66105-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-66105-0 often in real-time on the comparison pages.
What if I can't find stock of 2-66105-0?
You can fill out our help required form which you can use to request a quote for 2-66105-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.